Sugatsune America, Inc.SHELF BRACKET, WHITE - BTW-240BTW-240
Description
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Sugatsune America, Inc.
Done
Email Supplier
Description
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The BTW-240 shelf bracket is a white-finished steel bracket designed for supporting shelves with a load capacity of 28.0 kg (61 lbs). It measures 199.0 mm in length, 240.0 mm in height, and 18 mm in thickness, with mounting hole spacings of C1=176.0 mm, C2=91.0 mm, C3=59.0 mm, C4=0 mm, C5=217.0 mm, C6=92.0 mm, C7=60.0 mm, and C8=0 mm. The part includes four mounting holes and weighs 200 grams per unit, sold in boxes of 100 pieces.
Datasheet Summary Powered by GS/AI
The BTW-240 shelf bracket is a white-finished steel bracket designed for supporting shelves with a load capacity of 28.0 kg (61 lbs). It measures 199.0 mm in length, 240.0 mm in height, and 18 mm in thickness, with mounting hole spacings of C1=176.0 mm, C2=91.0 mm, C3=59.0 mm, C4=0 mm, C5=217.0 mm, C6=92.0 mm, C7=60.0 mm, and C8=0 mm. The part includes four mounting holes and weighs 200 grams per unit, sold in boxes of 100 pieces.