Sugatsune America, Inc. Multi-Roller Linear Guide Rail - MLGX25-600S MLGX25-600S

Description
The innovative "Dual-X" design. Smoothly facilitates up to 27 lbs (120 N) even if the load is applied vertically or horizontally. Maintains its smooth and consistent movement even when a moment load occurs. Can be used with a motor drive. Precision performance that passed 500,000 cycle tests. The guide block is preloaded significantly reduce rattling. Multiple guide blocks can be used with a guide rail (rails and blocks ordered separately). Ideal for automated machinery, robotics, medical, analysis or food equipment and kiosks.
Description
The innovative "Dual-X" design. Smoothly facilitates up to 27 lbs (120 N) even if the load is applied vertically or horizontally. Maintains its smooth and consistent movement even when a moment load occurs. Can be used with a motor drive. Precision performance that passed 500,000 cycle tests. The guide block is preloaded significantly reduce rattling. Multiple guide blocks can be used with a guide rail (rails and blocks ordered separately). Ideal for automated machinery, robotics, medical, analysis or food equipment and kiosks.
Datasheet
Datasheet Summary
Powered by GS/AI

The MLGX25-600S is a 600 mm long multi-roller linear guide rail designed for smooth, stable motion under horizontal and vertical loads. It features a Dual-X design with 45° angled roller bearings to maintain performance under moment loads and supports an operating load of 26.8 lbs (12.2 kg) horizontally and 17.8 lbs (8.1 kg) vertically. The rail includes four M4 mounting holes spaced at 50 mm intervals and is constructed from 304 stainless steel. It is rated for a system life of 100 km and has passed a 500,000-cycle test. Multiple guide blocks can be used with a single rail.

Datasheet Summary
Powered by GS/AI

The MLGX25-600S is a 600 mm long multi-roller linear guide rail designed for smooth, stable motion under horizontal and vertical loads. It features a Dual-X design with 45° angled roller bearings to maintain performance under moment loads and supports an operating load of 26.8 lbs (12.2 kg) horizontally and 17.8 lbs (8.1 kg) vertically. The rail includes four M4 mounting holes spaced at 50 mm intervals and is constructed from 304 stainless steel. It is rated for a system life of 100 km and has passed a 500,000-cycle test. Multiple guide blocks can be used with a single rail.

Suppliers

Company
Product
Description
Supplier Links
Multi-Roller Linear Guide Rail - MLGX25-600S - MLGX25-600S - Sugatsune America, Inc.
Carson, CA, United States
Multi-Roller Linear Guide Rail - MLGX25-600S
MLGX25-600S
Multi-Roller Linear Guide Rail - MLGX25-600S MLGX25-600S
The innovative "Dual-X" design. Smoothly facilitates up to 27 lbs (120 N) even if the load is applied vertically or horizontally. Maintains its smooth and consistent movement even when a moment load occurs. Can be used with a motor drive. Precision performance that passed 500,000 cycle tests. The guide block is preloaded significantly reduce rattling. Multiple guide blocks can be used with a guide rail (rails and blocks ordered separately). Ideal for automated machinery, robotics, medical, analysis or food equipment and kiosks.

  • The innovative "Dual-X" design.
  • Smoothly facilitates up to 27 lbs (120 N) even if the load is applied vertically or horizontally.
  • Maintains its smooth and consistent movement even when a moment load occurs.
  • Can be used with a motor drive.
  • Precision performance that passed 500,000 cycle tests.
  • The guide block is preloaded significantly reduce rattling.
  • Multiple guide blocks can be used with a guide rail (rails and blocks ordered separately).
  • Ideal for automated machinery, robotics, medical, analysis or food equipment and kiosks.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Bearing Rails
Product Number MLGX25-600S
Product Name Multi-Roller Linear Guide Rail - MLGX25-600S
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

MINI GUIDE BLOCK PRELOAD TYPE - MR-40CNB - MR-40CNB - Sugatsune America, Inc.
Specs
Guide / Rail Shape Miniature Guide
Additional Material Specifications Grey, Plain
Guide Width / Diameter 0.4375 inch (11.11 mm)
View Details
GUIDE RAIL FOR LGB - LGB30-800 - LGB30-800 - Sugatsune America, Inc.
Specs
Material Aluminum
Additional Material Specifications Anodized
Guide Width / Diameter 1.19 inch (30.16 mm)
View Details
GUIDE RAIL FOR LGB - LGB30-2000 - LGB30-2000 - Sugatsune America, Inc.
Specs
Material Aluminum
Additional Material Specifications Anodized
Guide Width / Diameter 1.19 inch (30.16 mm)
View Details
ULTRA MINI GUIDE RAIL 3-15/16
Specs
Guide / Rail Shape Miniature Guide
Material Aluminum
Additional Material Specifications Anodized
View Details