Sugatsune America, Inc. ALUMINUM MLG13 RAIL- MLG13-800 MLG13-800

Description
Material Aluminum Finish Natural Weight of Item (g) 91 Height of Item (mm) 9.5 Height of Item (in) 0.375 Width of Item (mm) 13 Width of Item (in) 0.5 Rail Length (mm) 800 Rail Length (in) 31.5 Rail Width (mm) 13 Rail Width (in) 0.5 Are Fasteners Included N Are Fasteners Required Y Fasteners Type Hexagon socket bolt M4
Description
Material Aluminum Finish Natural Weight of Item (g) 91 Height of Item (mm) 9.5 Height of Item (in) 0.375 Width of Item (mm) 13 Width of Item (in) 0.5 Rail Length (mm) 800 Rail Length (in) 31.5 Rail Width (mm) 13 Rail Width (in) 0.5 Are Fasteners Included N Are Fasteners Required Y Fasteners Type Hexagon socket bolt M4
Datasheet
Datasheet Summary
Powered by GS/AI

The MLG13-800 is a 800 mm (31.5 inch) aluminum alloy guide rail for the MLG13 linear guide system, featuring an anodized silver finish and weighing 91 grams. It includes 16 mounting holes and is designed for use with MLG-13C guide blocks in applications such as medical equipment, factory automation, and vending machines. The rail has a width of 13 mm (0.5 inch) and supports smooth, high-precision motion via a multi-roller design with a system life of 60 km and 300,000 cycle test certification. Rated loads and moments are defined for the MLG-13C block, with no unique load ratings specified for the rail itself. It requires external fasteners for mounting.

Datasheet Summary
Powered by GS/AI

The MLG13-800 is a 800 mm (31.5 inch) aluminum alloy guide rail for the MLG13 linear guide system, featuring an anodized silver finish and weighing 91 grams. It includes 16 mounting holes and is designed for use with MLG-13C guide blocks in applications such as medical equipment, factory automation, and vending machines. The rail has a width of 13 mm (0.5 inch) and supports smooth, high-precision motion via a multi-roller design with a system life of 60 km and 300,000 cycle test certification. Rated loads and moments are defined for the MLG-13C block, with no unique load ratings specified for the rail itself. It requires external fasteners for mounting.

Suppliers

Company
Product
Description
Supplier Links
ALUMINUM MLG13 RAIL- MLG13-800 - MLG13-800 - Sugatsune America, Inc.
Carson, CA, United States
ALUMINUM MLG13 RAIL- MLG13-800
MLG13-800
ALUMINUM MLG13 RAIL- MLG13-800 MLG13-800
Material Aluminum Finish Natural Weight of Item (g) 91 Height of Item (mm) 9.5 Height of Item (in) 0.375 Width of Item (mm) 13 Width of Item (in) 0.5 Rail Length (mm) 800 Rail Length (in) 31.5 Rail Width (mm) 13 Rail Width (in) 0.5 Are Fasteners Included N Are Fasteners Required Y Fasteners Type Hexagon socket bolt M4
  • Material Aluminum
  • Finish Natural
  • Weight of Item (g) 91
  • Height of Item (mm) 9.5
  • Height of Item (in) 0.375
  • Width of Item (mm) 13
  • Width of Item (in) 0.5
  • Rail Length (mm) 800
  • Rail Length (in) 31.5
  • Rail Width (mm) 13
  • Rail Width (in) 0.5
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type Hexagon socket bolt M4
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Bearing Rails
Product Number MLG13-800
Product Name ALUMINUM MLG13 RAIL- MLG13-800
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Roller Linear Guide Rail - MLGX25-600S - MLGX25-600S - Sugatsune America, Inc.
Specs
Material Stainless Steel
Additional Material Specifications No Polish
Guide Width / Diameter 1 inch (25.4 mm)
View Details
ALUMINUM MINI RAIL FOR MR-20CS - MRS20-400 - MRS20-400 - Sugatsune America, Inc.
Specs
Guide / Rail Shape Miniature Guide
Material Aluminum
Additional Material Specifications Anodized
View Details
ROLLER CARRIAGE FOR LGB - LGB-30CM - LGB-30CM - Sugatsune America, Inc.
Specs
Additional Material Specifications Chrome
Guide Width / Diameter 0.8750 inch (22.22 mm)
View Details
Multi-Roller Linear Guide Rail - MLGX25-1200S - MLGX25-1200S - Sugatsune America, Inc.
Specs
Material Stainless Steel
Additional Material Specifications No Polish
Guide Width / Diameter 1 inch (25.4 mm)
View Details