Sugatsune America, Inc. ULTRA MINI GUIDE RAIL 3-15/16" - MRS15-100 MRS15-100

Description
Perfect for small stroke applications No lubricant required Made of UL94HB grade flame-resistant plastic
Description
Perfect for small stroke applications No lubricant required Made of UL94HB grade flame-resistant plastic
Datasheet
Datasheet Summary
Powered by GS/AI

The MRS15-100 is an ultra-mini guide rail for small stroke applications, 100 mm (3-15/16 inches) in length, with two mounting points. It is sold separately from the block and requires no lubricant. The rail is made of 304 stainless steel with a plain finish and weighs 14.5 grams. The system supports a horizontal static load of 10.2 kgf and a vertical static load of 3.0 kgf, with application-specific derating factors for speed, frequency, vibration, and shock.

Datasheet Summary
Powered by GS/AI

The MRS15-100 is an ultra-mini guide rail for small stroke applications, 100 mm (3-15/16 inches) in length, with two mounting points. It is sold separately from the block and requires no lubricant. The rail is made of 304 stainless steel with a plain finish and weighs 14.5 grams. The system supports a horizontal static load of 10.2 kgf and a vertical static load of 3.0 kgf, with application-specific derating factors for speed, frequency, vibration, and shock.

Suppliers

Company
Product
Description
Supplier Links
ULTRA MINI GUIDE RAIL 3-15/16
Carson, CA, United States
ULTRA MINI GUIDE RAIL 3-15/16" - MRS15-100
MRS15-100
ULTRA MINI GUIDE RAIL 3-15/16" - MRS15-100 MRS15-100
Perfect for small stroke applications No lubricant required Made of UL94HB grade flame-resistant plastic

  • Perfect for small stroke applications
  • No lubricant required
  • Made of UL94HB grade flame-resistant plastic
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Bearing Rails
Product Number MRS15-100
Product Name ULTRA MINI GUIDE RAIL 3-15/16" - MRS15-100
Guide / Rail Shape Miniature Guide
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM MLG13 RAIL - MLG13-400 - MLG13-400 - Sugatsune America, Inc.
Specs
Material Aluminum
Additional Material Specifications Natural
Guide Width / Diameter 0.5000 inch (12.7 mm)
View Details
MINI GUIDE RAIL - MRS40-2000 - MRS40-2000 - Sugatsune America, Inc.
Specs
Guide / Rail Shape Miniature Guide
Material Aluminum
Additional Material Specifications Anodized
View Details
ALUMINUM MINI RAIL FOR MR-20CS - MRS20-100 - MRS20-100 - Sugatsune America, Inc.
Specs
Guide / Rail Shape Miniature Guide
Material Aluminum
Additional Material Specifications Anodized
View Details
CLAMP - MR-30CLP - MR-30CLP - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Additional Material Specifications Polished, Plain
Guide Width / Diameter 0.5000 inch (12.7 mm)
View Details