Sugatsune America, Inc. GUIDE RAIL FOR LGB - LGB30-800 LGB30-800

Description
Material Aluminum Finish Anodized Weight of Item (g) 390 Length or Depth of Item when closed (mm) 800 Length or Depth of Item when closed (in) 31.5 Height of Item (mm) 18.3 Height of Item (in) 0.75 Width of Item (mm) 30 Width of Item (in) 1.1875 Mounting Type Overmount, Undermount Soft Closing N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material Aluminum Finish Anodized Weight of Item (g) 390 Length or Depth of Item when closed (mm) 800 Length or Depth of Item when closed (in) 31.5 Height of Item (mm) 18.3 Height of Item (in) 0.75 Width of Item (mm) 30 Width of Item (in) 1.1875 Mounting Type Overmount, Undermount Soft Closing N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The LGB30-800 guide rail from Sugatsune America, Inc. is constructed from anodized aluminum, providing durability and resistance to corrosion. It measures 800 mm (31.5 inches) in length, 30 mm (1.1875 inches) in width, and 18.3 mm (0.75 inches) in height, with a weight of 390 grams. This guide rail is designed for horizontal use and is compatible with the LGB30 roller carriage, which features a bearing for smooth sliding operation. Fasteners are required for installation but are not included. The product complies with RoHS 3 standards, ensuring it meets environmental safety regulations.

Datasheet Summary
Powered by GS/AI

The LGB30-800 guide rail from Sugatsune America, Inc. is constructed from anodized aluminum, providing durability and resistance to corrosion. It measures 800 mm (31.5 inches) in length, 30 mm (1.1875 inches) in width, and 18.3 mm (0.75 inches) in height, with a weight of 390 grams. This guide rail is designed for horizontal use and is compatible with the LGB30 roller carriage, which features a bearing for smooth sliding operation. Fasteners are required for installation but are not included. The product complies with RoHS 3 standards, ensuring it meets environmental safety regulations.

Suppliers

Company
Product
Description
Supplier Links
GUIDE RAIL FOR LGB - LGB30-800 - LGB30-800 - Sugatsune America, Inc.
Carson, CA, United States
GUIDE RAIL FOR LGB - LGB30-800
LGB30-800
GUIDE RAIL FOR LGB - LGB30-800 LGB30-800
Material Aluminum Finish Anodized Weight of Item (g) 390 Length or Depth of Item when closed (mm) 800 Length or Depth of Item when closed (in) 31.5 Height of Item (mm) 18.3 Height of Item (in) 0.75 Width of Item (mm) 30 Width of Item (in) 1.1875 Mounting Type Overmount, Undermount Soft Closing N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Aluminum
  • Finish Anodized
  • Weight of Item (g) 390
  • Length or Depth of Item when closed (mm) 800
  • Length or Depth of Item when closed (in) 31.5
  • Height of Item (mm) 18.3
  • Height of Item (in) 0.75
  • Width of Item (mm) 30
  • Width of Item (in) 1.1875
  • Mounting Type Overmount, Undermount
  • Soft Closing N
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Bearing Rails
Product Number LGB30-800
Product Name GUIDE RAIL FOR LGB - LGB30-800
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Roller Linear Guide Rail - MLGX25-1200S - MLGX25-1200S - Sugatsune America, Inc.
Specs
Material Stainless Steel
Additional Material Specifications No Polish
Guide Width / Diameter 1 inch (25.4 mm)
View Details
Multi-Roller Linear Guide Rail - MLGX25-600S - MLGX25-600S - Sugatsune America, Inc.
Specs
Material Stainless Steel
Additional Material Specifications No Polish
Guide Width / Diameter 1 inch (25.4 mm)
View Details
ULTRA MINI GUIDE RAIL 15-3/4
Specs
Guide / Rail Shape Miniature Guide
Material Aluminum
Additional Material Specifications Anodized
View Details
MINI GUIDE BLOCK (PRELOAD TYPE) - MR-20CNB - MR-20CNB - Sugatsune America, Inc.
Specs
Guide / Rail Shape Miniature Guide
Additional Material Specifications Grey, Plain
Guide Width / Diameter 0.2500 inch (6.35 mm)
View Details