Sugatsune America, Inc. GUIDE RAIL FOR LGB - LGB30-2000 LGB30-2000

Description
Material Aluminum Finish Anodized Weight of Item (g) 875 Length or Depth of Item when closed (mm) 2000 Length or Depth of Item when closed (in) 78.75 Height of Item (mm) 18.3 Height of Item (in) 0.75 Width of Item (mm) 30 Width of Item (in) 1.1875 Mounting Type Overmount, Undermount Soft Closing N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material Aluminum Finish Anodized Weight of Item (g) 875 Length or Depth of Item when closed (mm) 2000 Length or Depth of Item when closed (in) 78.75 Height of Item (mm) 18.3 Height of Item (in) 0.75 Width of Item (mm) 30 Width of Item (in) 1.1875 Mounting Type Overmount, Undermount Soft Closing N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The LGB30-2000 is a guide rail for use with the LGB-30CM roller carriage, designed for horizontal load applications. It is 2000 mm (78-47/64 inches) long, 18.3 mm high, and 30 mm wide, with a weight of 875 g. The rail is constructed from anodized aluminum. It is intended for use as part of a slider system and requires separate fasteners for installation.

Datasheet Summary
Powered by GS/AI

The LGB30-2000 is a guide rail for use with the LGB-30CM roller carriage, designed for horizontal load applications. It is 2000 mm (78-47/64 inches) long, 18.3 mm high, and 30 mm wide, with a weight of 875 g. The rail is constructed from anodized aluminum. It is intended for use as part of a slider system and requires separate fasteners for installation.

Suppliers

Company
Product
Description
Supplier Links
GUIDE RAIL FOR LGB - LGB30-2000 - LGB30-2000 - Sugatsune America, Inc.
Carson, CA, United States
GUIDE RAIL FOR LGB - LGB30-2000
LGB30-2000
GUIDE RAIL FOR LGB - LGB30-2000 LGB30-2000
Material Aluminum Finish Anodized Weight of Item (g) 875 Length or Depth of Item when closed (mm) 2000 Length or Depth of Item when closed (in) 78.75 Height of Item (mm) 18.3 Height of Item (in) 0.75 Width of Item (mm) 30 Width of Item (in) 1.1875 Mounting Type Overmount, Undermount Soft Closing N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Aluminum
  • Finish Anodized
  • Weight of Item (g) 875
  • Length or Depth of Item when closed (mm) 2000
  • Length or Depth of Item when closed (in) 78.75
  • Height of Item (mm) 18.3
  • Height of Item (in) 0.75
  • Width of Item (mm) 30
  • Width of Item (in) 1.1875
  • Mounting Type Overmount, Undermount
  • Soft Closing N
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Bearing Rails
Product Number LGB30-2000
Product Name GUIDE RAIL FOR LGB - LGB30-2000
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

ROLLER CARRIAGE FOR LGB - LGB-30CM - LGB-30CM - Sugatsune America, Inc.
Specs
Additional Material Specifications Chrome
Guide Width / Diameter 0.8750 inch (22.22 mm)
View Details
Multi-Roller Linear Guide Rail - MLGX25-300S - MLGX25-300S - Sugatsune America, Inc.
Specs
Material Stainless Steel
Additional Material Specifications No Polish
Guide Width / Diameter 1 inch (25.4 mm)
View Details
MINI GUIDE RAIL - MRS40-2000 - MRS40-2000 - Sugatsune America, Inc.
Specs
Guide / Rail Shape Miniature Guide
Material Aluminum
Additional Material Specifications Anodized
View Details
ALUMINUM MINI RAIL FOR MR-20CS - MRS20-200 - MRS20-200 - Sugatsune America, Inc.
Specs
Guide / Rail Shape Miniature Guide
Material Aluminum
Additional Material Specifications Anodized
View Details