Sugatsune America, Inc. BUTT HINGE - LSB-50 LSB-50

Description
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Description
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Datasheet
Datasheet Summary
Powered by GS/AI

The LSB-50 is a screw-on stainless steel butt hinge with non-countersunk holes, designed for use with doors weighing up to 17 lbs (8 kg) per pair. It has a height of 50 mm (1-31/32 inches) and a width of 34 mm. The hinge weighs 30 grams per unit and is packaged in boxes of 20, with 500 boxes per carton.

Datasheet Summary
Powered by GS/AI

The LSB-50 is a screw-on stainless steel butt hinge with non-countersunk holes, designed for use with doors weighing up to 17 lbs (8 kg) per pair. It has a height of 50 mm (1-31/32 inches) and a width of 34 mm. The hinge weighs 30 grams per unit and is packaged in boxes of 20, with 500 boxes per carton.

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE - LSB-50 - LSB-50 - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE - LSB-50
LSB-50
BUTT HINGE - LSB-50 LSB-50
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk

  • Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number LSB-50
Product Name BUTT HINGE - LSB-50
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL TORQUE HINGE - HG-ITM70 - HG-ITM70 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details
BUTT HINGE (W/BUSHING) - D-S-64A - D-S-64A - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
316 STAINLESS STEEL HINGE - 50704 - 50704 - Sugatsune America, Inc.
Specs
Length 0.3750 inch (9.52 mm)
Hole Type Round
Number of Holes 6
View Details
LIFT ASSIST HINGE - HG-PA202-25 - HG-PA202-25 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details