Sugatsune America, Inc. LIFT ASSIST HINGE - HG-PA202-25 HG-PA202-25

Description
Counterbalance Lift-Assist Hinge (HG-PA202-25) This heavy-duty counterbalance lift-assist hinge (Product No. HG-PA202-25) provides 25 Nm of torque to make it easy for users to open heavy lids or doors with very little effort. The high-quality construction is in keeping with Sugatsune’s philosophy of superior performance for the end user and a long service life that delivers lasting value for the purchaser. This precision-engineered counterbalance lift-assist hinge is ideal for medical and machine equipment, or other applications benefitting from a smooth, easy open/close action and subject to heavy use. Technical Details on HG-PA22-25 Hinge Get a power assist opening heavy lids and doors. Close lids and doors with a smooth, quiet action and no slamming. Maximum damper torque is 25 Nm (255 kgf-cm), guaranteed within 1%. Torque is adjustable (±5%) through the torque adjustment screw. 304-grade stainless steel main hinge body is ideal for many years of service life. SWO grade steel hinge spring is durable and strong. Plastic cover provides the hinge with a clean, neutral finish that doesn’t clash. Product dimensions are 21 × 15 × 42 mm; weight 1385 grams. View Installation Manual .
Description
Counterbalance Lift-Assist Hinge (HG-PA202-25) This heavy-duty counterbalance lift-assist hinge (Product No. HG-PA202-25) provides 25 Nm of torque to make it easy for users to open heavy lids or doors with very little effort. The high-quality construction is in keeping with Sugatsune’s philosophy of superior performance for the end user and a long service life that delivers lasting value for the purchaser. This precision-engineered counterbalance lift-assist hinge is ideal for medical and machine equipment, or other applications benefitting from a smooth, easy open/close action and subject to heavy use. Technical Details on HG-PA22-25 Hinge Get a power assist opening heavy lids and doors. Close lids and doors with a smooth, quiet action and no slamming. Maximum damper torque is 25 Nm (255 kgf-cm), guaranteed within 1%. Torque is adjustable (±5%) through the torque adjustment screw. 304-grade stainless steel main hinge body is ideal for many years of service life. SWO grade steel hinge spring is durable and strong. Plastic cover provides the hinge with a clean, neutral finish that doesn’t clash. Product dimensions are 21 × 15 × 42 mm; weight 1385 grams. View Installation Manual .
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-PA202-25 is a power assist hinge designed to reduce the effort required to open lids or doors, featuring external surface mounting and a soft-close function to prevent slamming. It provides a torque of 255±10% kgf·cm (221±10% lbs·in), with torque adjustment range of ±11%. The hinge is constructed with 430 stainless steel bases and PBT plastic covers in light grey, and includes a polyacetal slider and spring steel spring. It weighs 1385 grams. The device is intended for use in medical and machine equipment.

Datasheet Summary
Powered by GS/AI

The HG-PA202-25 is a power assist hinge designed to reduce the effort required to open lids or doors, featuring external surface mounting and a soft-close function to prevent slamming. It provides a torque of 255±10% kgf·cm (221±10% lbs·in), with torque adjustment range of ±11%. The hinge is constructed with 430 stainless steel bases and PBT plastic covers in light grey, and includes a polyacetal slider and spring steel spring. It weighs 1385 grams. The device is intended for use in medical and machine equipment.

Suppliers

Company
Product
Description
Supplier Links
LIFT ASSIST HINGE - HG-PA202-25 - HG-PA202-25 - Sugatsune America, Inc.
Carson, CA, United States
LIFT ASSIST HINGE - HG-PA202-25
HG-PA202-25
LIFT ASSIST HINGE - HG-PA202-25 HG-PA202-25
Counterbalance Lift-Assist Hinge (HG-PA202-25) This heavy-duty counterbalance lift-assist hinge (Product No. HG-PA202-25) provides 25 Nm of torque to make it easy for users to open heavy lids or doors with very little effort. The high-quality construction is in keeping with Sugatsune’s philosophy of superior performance for the end user and a long service life that delivers lasting value for the purchaser. This precision-engineered counterbalance lift-assist hinge is ideal for medical and machine equipment, or other applications benefitting from a smooth, easy open/close action and subject to heavy use. Technical Details on HG-PA22-25 Hinge Get a power assist opening heavy lids and doors. Close lids and doors with a smooth, quiet action and no slamming. Maximum damper torque is 25 Nm (255 kgf-cm), guaranteed within 1%. Torque is adjustable (±5%) through the torque adjustment screw. 304-grade stainless steel main hinge body is ideal for many years of service life. SWO grade steel hinge spring is durable and strong. Plastic cover provides the hinge with a clean, neutral finish that doesn’t clash. Product dimensions are 21 × 15 × 42 mm; weight 1385 grams. View Installation Manual .

Counterbalance Lift-Assist Hinge (HG-PA202-25)

      This heavy-duty counterbalance lift-assist hinge (Product No. HG-PA202-25) provides 25 Nm of torque to make it easy for users to open heavy lids or doors with very little effort. The high-quality construction is in keeping with Sugatsune’s philosophy of superior performance for the end user and a long service life that delivers lasting value for the purchaser. This precision-engineered counterbalance lift-assist hinge is ideal for medical and machine equipment, or other applications benefitting from a smooth, easy open/close action and subject to heavy use.

Technical Details on HG-PA22-25 Hinge

      • Get a power assist opening heavy lids and doors.
      • Close lids and doors with a smooth, quiet action and no slamming.
      • Maximum damper torque is 25 Nm (255 kgf-cm), guaranteed within 1%.
      • Torque is adjustable (±5%) through the torque adjustment screw.
      • 304-grade stainless steel main hinge body is ideal for many years of service life.
      • SWO grade steel hinge spring is durable and strong.
      • Plastic cover provides the hinge with a clean, neutral finish that doesn’t clash.
      • Product dimensions are 21 × 15 × 42 mm; weight 1385 grams.

View Installation Manual

    .
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-PA202-25
Product Name LIFT ASSIST HINGE - HG-PA202-25
Length 7.94 inch (202 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LIFT-OFF HINGE - BN-50S - BN-50S - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
HEAVY DUTY FLAG HINGE, 304 STAINLESS STEEL - HG-KH12-268 - HG-KH12-268 - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Hole Type Round
Number of Holes 12
View Details
TORQUE HINGE (ONE WAY/UPWARD TOP-OPENING) - HG-TQA90-A - HG-TQA90-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details
STAINLESS STEEL HEAVY DUTY BUTT HINGE - HG-LSC210N - HG-LSC210N - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 1.19 inch (30.16 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details