Sugatsune America, Inc. 316 STAINLESS STEEL HINGE - 50704 50704

Description
316 Stainless Steel construction ideal for harsh and highly corrosive environments Door weight: Max. 2.6 kg/pair (5.7 lbs/pair)
Description
316 Stainless Steel construction ideal for harsh and highly corrosive environments Door weight: Max. 2.6 kg/pair (5.7 lbs/pair)
Datasheet
Datasheet Summary
Powered by GS/AI

The 50704 is a 316 stainless steel leaf hinge designed for harsh and corrosive environments, with a maximum door weight rating of 2.6 kg per pair. It has a length of 105 mm, a leaf width of 26.5 mm, and features four mounting holes. The hinge measures 17.5 mm and 4 mm for C1 and C3 respectively, with a center-to-center distance of 75 mm between holes. It weighs 4 grams per unit and is packaged in boxes of 20 pieces.

Datasheet Summary
Powered by GS/AI

The 50704 is a 316 stainless steel leaf hinge designed for harsh and corrosive environments, with a maximum door weight rating of 2.6 kg per pair. It has a length of 105 mm, a leaf width of 26.5 mm, and features four mounting holes. The hinge measures 17.5 mm and 4 mm for C1 and C3 respectively, with a center-to-center distance of 75 mm between holes. It weighs 4 grams per unit and is packaged in boxes of 20 pieces.

Suppliers

Company
Product
Description
Supplier Links
316 STAINLESS STEEL HINGE - 50704 - 50704 - Sugatsune America, Inc.
Carson, CA, United States
316 STAINLESS STEEL HINGE - 50704
50704
316 STAINLESS STEEL HINGE - 50704 50704
316 Stainless Steel construction ideal for harsh and highly corrosive environments Door weight: Max. 2.6 kg/pair (5.7 lbs/pair)

  • 316 Stainless Steel construction ideal for harsh and highly corrosive environments
  • Door weight: Max. 2.6 kg/pair (5.7 lbs/pair)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number 50704
Product Name 316 STAINLESS STEEL HINGE - 50704
Length 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BUTT HINGE (W/BUSHING) - D-S-76A - D-S-76A - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details
SPRING HINGE - JDA-180-30A - JDA-180-30A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.31 inch (58.74 mm)
Leaf Material Aluminum; Aluminum
View Details
LIFT-OFF TOQUE HINGE - HG-KNT7L - HG-KNT7L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
BUTT HINGE - LSA-65 - LSA-65 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details