Sugatsune America, Inc. BUTT HINGE (W/BUSHING) - D-S-64A D-S-64A

Description
Stainless steel hinge with polyacetal bushing
Description
Stainless steel hinge with polyacetal bushing
Datasheet
Datasheet Summary
Powered by GS/AI

D-S-64A is a butt hinge with a polyacetal bushing and 304 stainless steel body, featuring a height of 64 mm (2-33/64"), hinge knuckles of 3, and screw hole spacing of 25 mm and 42.5 mm. It has a body width of 7.0 mm, bushing diameter of 5.0 mm, and thickness of 1.3 mm, weighing 36.5 grams per unit. Screw hole diameters are 6.2 mm and 1.3 mm, with a pin diameter of 6 mm. The hinge is supplied in boxes of 20 and cartons of 800 units.

Datasheet Summary
Powered by GS/AI

D-S-64A is a butt hinge with a polyacetal bushing and 304 stainless steel body, featuring a height of 64 mm (2-33/64"), hinge knuckles of 3, and screw hole spacing of 25 mm and 42.5 mm. It has a body width of 7.0 mm, bushing diameter of 5.0 mm, and thickness of 1.3 mm, weighing 36.5 grams per unit. Screw hole diameters are 6.2 mm and 1.3 mm, with a pin diameter of 6 mm. The hinge is supplied in boxes of 20 and cartons of 800 units.

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE (W/BUSHING) - D-S-64A - D-S-64A - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE (W/BUSHING) - D-S-64A
D-S-64A
BUTT HINGE (W/BUSHING) - D-S-64A D-S-64A
Stainless steel hinge with polyacetal bushing

  • Stainless steel hinge with polyacetal bushing
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number D-S-64A
Product Name BUTT HINGE (W/BUSHING) - D-S-64A
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

DAMPER HINGE - HG-JHM11-1WT - HG-JHM11-1WT - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details
DUAL AXIS TORQUE HINGE - HG-TMH1530-CR - HG-TMH1530-CR - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details
STAINLESS STEEL DOUBLE ACTION HINGE - HG-BH80 - HG-BH80 - Sugatsune America, Inc.
Specs
Length 0.3125 inch (7.94 mm)
Hole Type Round
Number of Holes 5
View Details
SPRING HINGE - JDA-180-40A - JDA-180-40A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.75 inch (69.85 mm)
Leaf Material Aluminum; Aluminum
View Details