Sugatsune America, Inc. STAINLESS STEEL TORQUE HINGE - HG-ITM70 HG-ITM70

Description
Hinge with friction torque for holding monitors, displays etc. in position Without friction torque available. (HG-ITSF, HG-ITMF) Optional cover available for clean appearance Operating Temperature: - 10°C~50°C (14F°~122F°)
Description
Hinge with friction torque for holding monitors, displays etc. in position Without friction torque available. (HG-ITSF, HG-ITMF) Optional cover available for clean appearance Operating Temperature: - 10°C~50°C (14F°~122F°)
Datasheet
Datasheet Summary
Powered by GS/AI

HG-ITM70 is a stainless steel torque hinge designed to hold monitors and displays in position with a torque of 70 kgf·cm (60.8 lbs·in) ±20%. The hinge has a body of 304 stainless steel with a polished finish, a shaft of 303 stainless steel, a phosphor bronze washer with a polished finish, a steel spring washer with nickel plating, and an ABS cover in silver. It weighs 130 g and is packaged 10 per box and 80 per carton. Operating temperature ranges from -10°C to 50°C. Optional covers are available for a clean appearance.

Datasheet Summary
Powered by GS/AI

HG-ITM70 is a stainless steel torque hinge designed to hold monitors and displays in position with a torque of 70 kgf·cm (60.8 lbs·in) ±20%. The hinge has a body of 304 stainless steel with a polished finish, a shaft of 303 stainless steel, a phosphor bronze washer with a polished finish, a steel spring washer with nickel plating, and an ABS cover in silver. It weighs 130 g and is packaged 10 per box and 80 per carton. Operating temperature ranges from -10°C to 50°C. Optional covers are available for a clean appearance.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL TORQUE HINGE - HG-ITM70 - HG-ITM70 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL TORQUE HINGE - HG-ITM70
HG-ITM70
STAINLESS STEEL TORQUE HINGE - HG-ITM70 HG-ITM70
Hinge with friction torque for holding monitors, displays etc. in position Without friction torque available. (HG-ITSF, HG-ITMF) Optional cover available for clean appearance Operating Temperature: - 10°C~50°C (14F°~122F°)

  • Hinge with friction torque for holding monitors, displays etc. in position
  • Without friction torque available. (HG-ITSF, HG-ITMF)
  • Optional cover available for clean appearance
  • Operating Temperature: - 10°C~50°C (14F°~122F°)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-ITM70
Product Name STAINLESS STEEL TORQUE HINGE - HG-ITM70
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

SOFT CLOSE HINGE W/ DAMPER, 17-30 LBS IN, DAMPENED FOR CLOSING DIRECTION - HG-JHW16S-34G - HG-JHW16S-34G - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 4
View Details
LIFT-OFF TOQUE HINGE - HG-KNT7L - HG-KNT7L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
QUICK RELEASE HINGE - HG-OTA75 - HG-OTA75 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-16T - H360-C26-16T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
View Details