Sugatsune America, Inc. CABLE GROMMET FOR SHEET METAL - LS60F-WT LS60F-WT

Description
One-touch easy installation on sheet metal. Folding flap can close the opening when not in use. Can be used for thickness from 1/32" to 5/64" (0.8 to 2.0 mm). Compliant with flame retardancy standard UL94 V-0.
Description
One-touch easy installation on sheet metal. Folding flap can close the opening when not in use. Can be used for thickness from 1/32" to 5/64" (0.8 to 2.0 mm). Compliant with flame retardancy standard UL94 V-0.
Datasheet
Datasheet Summary
Powered by GS/AI

Cable grommet for sheet metal with one-touch installation and a folding flap that closes the opening when not in use, compliant with UL94 V-0 flame retardancy standard. Designed for material thicknesses of 1/32" to 5/64" (0.8 to 2.0 mm). Features a snap-open and lockable flap cover, removable cap for wider openings, and holds securely on the backside. Comes in white ABS with a cutout dimension of 2-11/64" ±1/64" (ø55 ± 0.2 mm) and weighs 15.3 g.

Datasheet Summary
Powered by GS/AI

Cable grommet for sheet metal with one-touch installation and a folding flap that closes the opening when not in use, compliant with UL94 V-0 flame retardancy standard. Designed for material thicknesses of 1/32" to 5/64" (0.8 to 2.0 mm). Features a snap-open and lockable flap cover, removable cap for wider openings, and holds securely on the backside. Comes in white ABS with a cutout dimension of 2-11/64" ±1/64" (ø55 ± 0.2 mm) and weighs 15.3 g.

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET FOR SHEET METAL - LS60F-WT - LS60F-WT - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET FOR SHEET METAL - LS60F-WT
LS60F-WT
CABLE GROMMET FOR SHEET METAL - LS60F-WT LS60F-WT
One-touch easy installation on sheet metal. Folding flap can close the opening when not in use. Can be used for thickness from 1/32" to 5/64" (0.8 to 2.0 mm). Compliant with flame retardancy standard UL94 V-0.

  • One-touch easy installation on sheet metal.
  • Folding flap can close the opening when not in use.
  • Can be used for thickness from 1/32" to 5/64" (0.8 to 2.0 mm).
  • Compliant with flame retardancy standard UL94 V-0.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number LS60F-WT
Product Name CABLE GROMMET FOR SHEET METAL - LS60F-WT
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-BL - LS60F-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details
SPLIT CABLE GROMMET (SATIN NICKEL) - LS-50S-S-SN - LS-50S-S-SN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details