Sugatsune America, Inc. CABLE GROMMET - S445/WHT S445/WHT

Description
Material Plastic (ABS) Finish White Weight of Item (g) 8.7 Length or Depth of Item when closed (mm) 19.7 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 45 Height of Item (in) 1.8125 Width of Item (mm) 45 Width of Item (in) 1.8125 Round Bore Dimensions (mm) 38.5 Round Bore Dimensions (in) 1.5 Bore Dimensions Height (mm) 38.5 Bore Dimensions Height (in) 1.5 Bore Dimensions Width (mm) 38.5 Bore Dimensions Width (in) 1.5 Diameter (mm) 34 Diameter (in) 1.3125 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.4 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material Plastic (ABS) Finish White Weight of Item (g) 8.7 Length or Depth of Item when closed (mm) 19.7 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 45 Height of Item (in) 1.8125 Width of Item (mm) 45 Width of Item (in) 1.8125 Round Bore Dimensions (mm) 38.5 Round Bore Dimensions (in) 1.5 Bore Dimensions Height (mm) 38.5 Bore Dimensions Height (in) 1.5 Bore Dimensions Width (mm) 38.5 Bore Dimensions Width (in) 1.5 Diameter (mm) 34 Diameter (in) 1.3125 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.4 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

Cable grommet for round cable entries, available in ABS black or white finish, with a bore diameter of 38.5 mm, an outer diameter of 45.0 mm, and a height of 19.7 mm. The part weighs 8.7 g and is packaged 1200 per box and 800 per carton.

Datasheet Summary
Powered by GS/AI

Cable grommet for round cable entries, available in ABS black or white finish, with a bore diameter of 38.5 mm, an outer diameter of 45.0 mm, and a height of 19.7 mm. The part weighs 8.7 g and is packaged 1200 per box and 800 per carton.

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET - S445/WHT - S445/WHT - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET - S445/WHT
S445/WHT
CABLE GROMMET - S445/WHT S445/WHT
Material Plastic (ABS) Finish White Weight of Item (g) 8.7 Length or Depth of Item when closed (mm) 19.7 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 45 Height of Item (in) 1.8125 Width of Item (mm) 45 Width of Item (in) 1.8125 Round Bore Dimensions (mm) 38.5 Round Bore Dimensions (in) 1.5 Bore Dimensions Height (mm) 38.5 Bore Dimensions Height (in) 1.5 Bore Dimensions Width (mm) 38.5 Bore Dimensions Width (in) 1.5 Diameter (mm) 34 Diameter (in) 1.3125 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.4 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Plastic (ABS)
  • Finish White
  • Weight of Item (g) 8.7
  • Length or Depth of Item when closed (mm) 19.7
  • Length or Depth of Item when closed (in) 0.8125
  • Height of Item (mm) 45
  • Height of Item (in) 1.8125
  • Width of Item (mm) 45
  • Width of Item (in) 1.8125
  • Round Bore Dimensions (mm) 38.5
  • Round Bore Dimensions (in) 1.5
  • Bore Dimensions Height (mm) 38.5
  • Bore Dimensions Height (in) 1.5
  • Bore Dimensions Width (mm) 38.5
  • Bore Dimensions Width (in) 1.5
  • Diameter (mm) 34
  • Diameter (in) 1.3125
  • Max. Panel Thickness (mm) 50
  • Max. Panel Thickness (in) 2
  • Min. Panel Thickness (mm) 16.4
  • Min. Panel Thickness (in) 0.625
  • Shape Round
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number S445/WHT
Product Name CABLE GROMMET - S445/WHT
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET FOR SHEET METAL - LS60F-GR - LS60F-GR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details
CABLE GROMMET - V80/WHT - V80/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S22DB - CHC-S22DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
VENTILATOR W/ CABLE GROMMET (IVORY) - APD-KH66-IV - APD-KH66-IV - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details