Sugatsune America, Inc. CABLE GROMMET - V2000/BLK V2000/BLK

Description
Material Plastic Finish Black Weight of Item (g) 102 Length or Depth of Item when closed (mm) 189 Length or Depth of Item when closed (in) 7.5 Height of Item (mm) 27 Height of Item (in) 1.125 Width of Item (mm) 104 Width of Item (in) 4.125 Bore Dimensions Height (mm) 98.5 Bore Dimensions Height (in) 3.875 Bore Dimensions Width (mm) 183.5 Bore Dimensions Width (in) 7.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 23.5 Min. Panel Thickness (in) 0.9375 Shape Retangular Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5 mm self tapping screw Is CA Prop 65 Compliant N Is Accessory N
Datasheet
Description
Material Plastic Finish Black Weight of Item (g) 102 Length or Depth of Item when closed (mm) 189 Length or Depth of Item when closed (in) 7.5 Height of Item (mm) 27 Height of Item (in) 1.125 Width of Item (mm) 104 Width of Item (in) 4.125 Bore Dimensions Height (mm) 98.5 Bore Dimensions Height (in) 3.875 Bore Dimensions Width (mm) 183.5 Bore Dimensions Width (in) 7.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 23.5 Min. Panel Thickness (in) 0.9375 Shape Retangular Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5 mm self tapping screw Is CA Prop 65 Compliant N Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET - V2000/BLK - V2000/BLK - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET - V2000/BLK
V2000/BLK
CABLE GROMMET - V2000/BLK V2000/BLK
Material Plastic Finish Black Weight of Item (g) 102 Length or Depth of Item when closed (mm) 189 Length or Depth of Item when closed (in) 7.5 Height of Item (mm) 27 Height of Item (in) 1.125 Width of Item (mm) 104 Width of Item (in) 4.125 Bore Dimensions Height (mm) 98.5 Bore Dimensions Height (in) 3.875 Bore Dimensions Width (mm) 183.5 Bore Dimensions Width (in) 7.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 23.5 Min. Panel Thickness (in) 0.9375 Shape Retangular Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5 mm self tapping screw Is CA Prop 65 Compliant N Is Accessory N
  • Material Plastic
  • Finish Black
  • Weight of Item (g) 102
  • Length or Depth of Item when closed (mm) 189
  • Length or Depth of Item when closed (in) 7.5
  • Height of Item (mm) 27
  • Height of Item (in) 1.125
  • Width of Item (mm) 104
  • Width of Item (in) 4.125
  • Bore Dimensions Height (mm) 98.5
  • Bore Dimensions Height (in) 3.875
  • Bore Dimensions Width (mm) 183.5
  • Bore Dimensions Width (in) 7.25
  • Max. Panel Thickness (mm) 50
  • Max. Panel Thickness (in) 2
  • Min. Panel Thickness (mm) 23.5
  • Min. Panel Thickness (in) 0.9375
  • Shape Retangular
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 3.5 mm self tapping screw
  • Is CA Prop 65 Compliant N
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number V2000/BLK
Product Name CABLE GROMMET - V2000/BLK
Overall Thickness 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET - LSU60BL - LSU60BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
CABLE GROMMET - LN-72S/BLK - LN-72S/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details