Sugatsune America, Inc. SPLIT CABLE GROMMET (NICKEL) - CHC-S26DN CHC-S26DN

Description
Opening that can easily be split apart to accept larger plugs or connectors. The CHC series provides grommet openings that securely fit your cable size needs. High-end metal solution (zinc die casting) for greater durability than plastic grommets. CHC-S22 and CHC-S26 come with a guide that helps keep the parts aligned when being reassembled. Larger split cable grommet LS-50S-S is also available.
Description
Opening that can easily be split apart to accept larger plugs or connectors. The CHC series provides grommet openings that securely fit your cable size needs. High-end metal solution (zinc die casting) for greater durability than plastic grommets. CHC-S22 and CHC-S26 come with a guide that helps keep the parts aligned when being reassembled. Larger split cable grommet LS-50S-S is also available.
Datasheet
Datasheet Summary
Powered by GS/AI

The CHC-S26DN is a zinc die-cast split cable grommet with a nickel finish, designed to securely accommodate cables with diameters between 18 and 22 mm, such as HDMI cables. It features a split design for easy cable insertion and replacement. The grommet has a cutout diameter of 1 inch (26 mm), an outer diameter of 7/8 inch (22 mm), and an inner diameter of 11/6 inch (18 mm), with a weight of 16 grams. It includes a reassembly guide to maintain alignment during installation.

Datasheet Summary
Powered by GS/AI

The CHC-S26DN is a zinc die-cast split cable grommet with a nickel finish, designed to securely accommodate cables with diameters between 18 and 22 mm, such as HDMI cables. It features a split design for easy cable insertion and replacement. The grommet has a cutout diameter of 1 inch (26 mm), an outer diameter of 7/8 inch (22 mm), and an inner diameter of 11/6 inch (18 mm), with a weight of 16 grams. It includes a reassembly guide to maintain alignment during installation.

Suppliers

Company
Product
Description
Supplier Links
SPLIT CABLE GROMMET (NICKEL) - CHC-S26DN - CHC-S26DN - Sugatsune America, Inc.
Carson, CA, United States
SPLIT CABLE GROMMET (NICKEL) - CHC-S26DN
CHC-S26DN
SPLIT CABLE GROMMET (NICKEL) - CHC-S26DN CHC-S26DN
Opening that can easily be split apart to accept larger plugs or connectors. The CHC series provides grommet openings that securely fit your cable size needs. High-end metal solution (zinc die casting) for greater durability than plastic grommets. CHC-S22 and CHC-S26 come with a guide that helps keep the parts aligned when being reassembled. Larger split cable grommet LS-50S-S is also available.

  • Opening that can easily be split apart to accept larger plugs or connectors.
  • The CHC series provides grommet openings that securely fit your cable size needs.
  • High-end metal solution (zinc die casting) for greater durability than plastic grommets.
  • CHC-S22 and CHC-S26 come with a guide that helps keep the parts aligned when being reassembled.
  • Larger split cable grommet LS-50S-S is also available.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number CHC-S26DN
Product Name SPLIT CABLE GROMMET (NICKEL) - CHC-S26DN
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH66-BL - APD-KH66-BL - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH260-BR - APD-KH260-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details
CABLE GROMMET GREY - S165-76/G - S165-76/G - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details
CABLE GROMMET - S89/WHT - S89/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details