Sugatsune America, Inc. 304 STAINLESS STEEL MULTI-PURPOSE GROMMET SQUARE 3-15/64" - AN-KH008-HL AN-KH008-HL

Description
Corrosion resistant Ideal for small dustbin applications.
Description
Corrosion resistant Ideal for small dustbin applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The AN-KH008-HL is a soft-close, self-leveling multi-purpose grommet designed for horizontal use in small dustbin applications, constructed from 304 stainless steel with a satin finish. It has cut-out dimensions of 84 mm × 85 mm and an overall size of 126 mm × 108 mm. The part weighs 1.2 grams and is packaged 1 per box and 10 per carton. It features corrosion resistance and a slow-closing mechanism.

Datasheet Summary
Powered by GS/AI

The AN-KH008-HL is a soft-close, self-leveling multi-purpose grommet designed for horizontal use in small dustbin applications, constructed from 304 stainless steel with a satin finish. It has cut-out dimensions of 84 mm × 85 mm and an overall size of 126 mm × 108 mm. The part weighs 1.2 grams and is packaged 1 per box and 10 per carton. It features corrosion resistance and a slow-closing mechanism.

Suppliers

Company
Product
Description
Supplier Links
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SQUARE 3-15/64
Carson, CA, United States
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SQUARE 3-15/64" - AN-KH008-HL
AN-KH008-HL
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SQUARE 3-15/64" - AN-KH008-HL AN-KH008-HL
Corrosion resistant Ideal for small dustbin applications.

  • Corrosion resistant
  • Ideal for small dustbin applications.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number AN-KH008-HL
Product Name 304 STAINLESS STEEL MULTI-PURPOSE GROMMET SQUARE 3-15/64" - AN-KH008-HL
Overall Thickness 1.44 inch (36.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S26DB - CHC-S26DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
CABLE GROMMET - S445/BLK - S445/BLK - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.31 inch (33.34 mm)
Overall Thickness 1.81 inch (46.04 mm)
View Details
CABLE GROMMET - LN-72D/BLK - LN-72D/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-GR - LS60F-GR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details