Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-110F JS385-110F

Description
Flat-shaped roller without bracket Sealed bearing ideal for outdoor environment
Description
Flat-shaped roller without bracket Sealed bearing ideal for outdoor environment
Datasheet
Datasheet Summary
Powered by GS/AI

The JS385-110F is a flat-shaped, sealed stainless steel roller for heavy-duty use, designed for outdoor environments. It has a roller diameter of 110 mm (4-21/64 inches), a width of 28 mm (17/64 inches), and a bore size of M12 (15/32 inches). The roller measures 120.0 mm (4-23/32 inches) in length, with a total weight of 1.8 kg. The assembly includes a spring washer, and the flange dimensions are 24 mm (15/16 inches) wide and 20 mm (25/32 inches) long. It is compatible with the JS375 series bracket units.

Datasheet Summary
Powered by GS/AI

The JS385-110F is a flat-shaped, sealed stainless steel roller for heavy-duty use, designed for outdoor environments. It has a roller diameter of 110 mm (4-21/64 inches), a width of 28 mm (17/64 inches), and a bore size of M12 (15/32 inches). The roller measures 120.0 mm (4-23/32 inches) in length, with a total weight of 1.8 kg. The assembly includes a spring washer, and the flange dimensions are 24 mm (15/16 inches) wide and 20 mm (25/32 inches) long. It is compatible with the JS375 series bracket units.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-110F - JS385-110F - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-110F
JS385-110F
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-110F JS385-110F
Flat-shaped roller without bracket Sealed bearing ideal for outdoor environment

  • Flat-shaped roller without bracket
  • Sealed bearing ideal for outdoor environment
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS385-110F
Product Name HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-110F
Wheel Type Flat-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-90H - JS380-90H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 3.56 inch (90.49 mm)
View Details
CASTER - EX-100N16 - EX-100N16 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-50F - JS385-50F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 2 inch (50.8 mm)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-75/BLK - CABF-75/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details