Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-50F JS385-50F

Description
Flat-shaped roller without bracket Sealed bearing ideal for outdoor environment
Description
Flat-shaped roller without bracket Sealed bearing ideal for outdoor environment
Datasheet
Datasheet Summary
Powered by GS/AI

JS385-50F is a flat-shaped, heavy-duty stainless steel roller with a sealed bearing designed for outdoor environments. It has a roller diameter of 50 mm (1-31/32"), a width of 24 mm (15/16"), and a bracket mounting hole distance of 62.0 mm (2-7/16"). The roller includes a spring washer and weighs 0.3 kg. It is compatible with the JS375 series bracket.

Datasheet Summary
Powered by GS/AI

JS385-50F is a flat-shaped, heavy-duty stainless steel roller with a sealed bearing designed for outdoor environments. It has a roller diameter of 50 mm (1-31/32"), a width of 24 mm (15/16"), and a bracket mounting hole distance of 62.0 mm (2-7/16"). The roller includes a spring washer and weighs 0.3 kg. It is compatible with the JS375 series bracket.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-50F - JS385-50F - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-50F
JS385-50F
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-50F JS385-50F
Flat-shaped roller without bracket Sealed bearing ideal for outdoor environment

  • Flat-shaped roller without bracket
  • Sealed bearing ideal for outdoor environment
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS385-50F
Product Name HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-50F
Wheel Type Flat-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

LOW PROFILE HEAVY DUTY CASTER - UHG-65MC - UHG-65MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-75/BLK - CABF-75/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-150V - JS310-150V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Overall Height 5.94 inch (151 mm)
View Details
CASTER WITH LEVELING GLIDE - AF-50 - AF-50 - Sugatsune America, Inc.
Specs
Caster Type Leveling Caster
Wheel Type Single Wheel
Features Threaded Stem
View Details