Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-90H JS380-90H

Description
U-shaped roller wheel for JS365 Sealed bearing ideal for outdoor environment
Description
U-shaped roller wheel for JS365 Sealed bearing ideal for outdoor environment
Datasheet
Datasheet Summary
Powered by GS/AI

JS380-90H is a U-shaped stainless steel roller wheel designed for use with the JS365 heavy-duty caster bracket, featuring a sealed bearing suitable for outdoor environments. The roller has a diameter of 90 mm (3-35/64 inches), with a width of 10.5 mm (13/32 inch) and a hub thickness of 4.8 mm (3/16 inch). It includes mounting dimensions of 95 mm (3-47/64 inch) for both F and H1, a bolt hole of M12 (15/32 inch), and weighs 0.8 kg.

Datasheet Summary
Powered by GS/AI

JS380-90H is a U-shaped stainless steel roller wheel designed for use with the JS365 heavy-duty caster bracket, featuring a sealed bearing suitable for outdoor environments. The roller has a diameter of 90 mm (3-35/64 inches), with a width of 10.5 mm (13/32 inch) and a hub thickness of 4.8 mm (3/16 inch). It includes mounting dimensions of 95 mm (3-47/64 inch) for both F and H1, a bolt hole of M12 (15/32 inch), and weighs 0.8 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-90H - JS380-90H - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-90H
JS380-90H
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-90H JS380-90H
U-shaped roller wheel for JS365 Sealed bearing ideal for outdoor environment

  • U-shaped roller wheel for JS365
  • Sealed bearing ideal for outdoor environment
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS380-90H
Product Name HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-90H
Wheel Type U-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-200H - JS380-200H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-200V - JS310-200V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
CASTER WITH BRAKE - FA-45-PS - FA-45-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 110 lbs (50 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-50V - JS310-50V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2 inch (50.8 mm)
View Details