Sugatsune America, Inc. CASTER - EX-100N16 EX-100N16

Description
Locks both wheel and swivel Ball bearing equipped in both swivel and wheel to provide maximum smooth movement Front rubber bumper protects from impact Large brake lever and indicator for easy operation
Description
Locks both wheel and swivel Ball bearing equipped in both swivel and wheel to provide maximum smooth movement Front rubber bumper protects from impact Large brake lever and indicator for easy operation
Datasheet
Datasheet Summary
Powered by GS/AI

The EX-100N16 is a dual-brake system caster with a threaded bolt mount, M16×2.0 thread size, and a load capacity of 100 kg (220 lbs). It features ball bearings in both the swivel and wheel for smooth movement, a locking mechanism that secures both wheel and swivel, a front elastomer bumper for impact protection, and a large brake lever with indicator. The body is made of polyamide in light grey, the mounting plate and threaded bolt are steel with yellow zinc chromate finish, the wheel is polyurethane, and the brake component is polyamide. The caster weighs 658 g and is packaged 20 per box, 200 per carton.

Datasheet Summary
Powered by GS/AI

The EX-100N16 is a dual-brake system caster with a threaded bolt mount, M16×2.0 thread size, and a load capacity of 100 kg (220 lbs). It features ball bearings in both the swivel and wheel for smooth movement, a locking mechanism that secures both wheel and swivel, a front elastomer bumper for impact protection, and a large brake lever with indicator. The body is made of polyamide in light grey, the mounting plate and threaded bolt are steel with yellow zinc chromate finish, the wheel is polyurethane, and the brake component is polyamide. The caster weighs 658 g and is packaged 20 per box, 200 per carton.

Suppliers

Company
Product
Description
Supplier Links
CASTER - EX-100N16 - EX-100N16 - Sugatsune America, Inc.
Carson, CA, United States
CASTER - EX-100N16
EX-100N16
CASTER - EX-100N16 EX-100N16
Locks both wheel and swivel Ball bearing equipped in both swivel and wheel to provide maximum smooth movement Front rubber bumper protects from impact Large brake lever and indicator for easy operation

  • Locks both wheel and swivel
  • Ball bearing equipped in both swivel and wheel to provide maximum smooth movement
  • Front rubber bumper protects from impact
  • Large brake lever and indicator for easy operation
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number EX-100N16
Product Name CASTER - EX-100N16
Wheel Type Single Wheel
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-110V - JS300-110V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2.12 inch (53.97 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-65MCE - UHG-65MCE - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-100MC - UHG-100MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 1799 lbs (816 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-150L - JS315-150L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Features Threaded Stem
Wheel Width 3.5 inch (88.9 mm)
View Details