Sugatsune America, Inc. PARTS SEPARABLE CASTER (W/GLIDE) - CABF-75/BLK CABF-75/BLK

Description
Special order item Built-in leveling glide allows easy installation rather than installing two separate parts Glides provide better stability than regular caster with stopper Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position Parts can be easily separated for recycling purpose
Description
Special order item Built-in leveling glide allows easy installation rather than installing two separate parts Glides provide better stability than regular caster with stopper Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position Parts can be easily separated for recycling purpose
Datasheet
Datasheet Summary
Powered by GS/AI

CABF-75/BLK is a parts-separable caster with a built-in leveling glide, designed for easy installation and improved stability over standard casters with stoppers. The caster body rotates freely when raised by the glide and locks in place when the fixing screw is tightened. The body and wheel are made of polyamide (black), the glide is 304 stainless steel, and the threaded bolt is yellow zinc chromate treated. It has a load capacity of 120 kg (264 lbs), a threaded bolt size of M16, and a total weight of 95 g. Dimensions include a height of 84 mm, a plate width of 50 mm, and a length of 84 mm. All components can be separated for recycling.

Datasheet Summary
Powered by GS/AI

CABF-75/BLK is a parts-separable caster with a built-in leveling glide, designed for easy installation and improved stability over standard casters with stoppers. The caster body rotates freely when raised by the glide and locks in place when the fixing screw is tightened. The body and wheel are made of polyamide (black), the glide is 304 stainless steel, and the threaded bolt is yellow zinc chromate treated. It has a load capacity of 120 kg (264 lbs), a threaded bolt size of M16, and a total weight of 95 g. Dimensions include a height of 84 mm, a plate width of 50 mm, and a length of 84 mm. All components can be separated for recycling.

Suppliers

Company
Product
Description
Supplier Links
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-75/BLK - CABF-75/BLK - Sugatsune America, Inc.
Carson, CA, United States
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-75/BLK
CABF-75/BLK
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-75/BLK CABF-75/BLK
Special order item Built-in leveling glide allows easy installation rather than installing two separate parts Glides provide better stability than regular caster with stopper Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position Parts can be easily separated for recycling purpose

  • Special order item
  • Built-in leveling glide allows easy installation rather than installing two separate parts
  • Glides provide better stability than regular caster with stopper
  • Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position
  • Parts can be easily separated for recycling purpose
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number CABF-75/BLK
Product Name PARTS SEPARABLE CASTER (W/GLIDE) - CABF-75/BLK
Wheel Type Twin Wheel
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-60V - JS310-60V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2.38 inch (60.32 mm)
View Details
CASTER - GX-W50GP - GX-W50GP - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Maximum Load 441 lbs (200 kg)
Wheel Width 3.56 inch (90.49 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-110H - JS365-110H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 2.12 inch (53.97 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-75V - JS310-75V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3 inch (76.2 mm)
View Details