Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-60H JS380-60H

Description
U-shaped roller wheel for JS365 Sealed bearing ideal for outdoor environment
Description
U-shaped roller wheel for JS365 Sealed bearing ideal for outdoor environment
Datasheet
Datasheet Summary
Powered by GS/AI

The JS380-60H is a U-shaped stainless steel roller wheel designed for use with the JS365 heavy-duty caster bracket. It features a sealed bearing suitable for outdoor environments. The roller has a diameter of 60 mm (2-23/64 inches), a width of 7.5 mm (16/64 inch), and a hub length of 20 mm (25/32 inch). It includes a 7 mm (9/32 inch) axle bore rated for M10 thread, a 40 mm (1-37/64 inch) mounting distance, and weighs 0.3 kg.

Datasheet Summary
Powered by GS/AI

The JS380-60H is a U-shaped stainless steel roller wheel designed for use with the JS365 heavy-duty caster bracket. It features a sealed bearing suitable for outdoor environments. The roller has a diameter of 60 mm (2-23/64 inches), a width of 7.5 mm (16/64 inch), and a hub length of 20 mm (25/32 inch). It includes a 7 mm (9/32 inch) axle bore rated for M10 thread, a 40 mm (1-37/64 inch) mounting distance, and weighs 0.3 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-60H - JS380-60H - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-60H
JS380-60H
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-60H JS380-60H
U-shaped roller wheel for JS365 Sealed bearing ideal for outdoor environment

  • U-shaped roller wheel for JS365
  • Sealed bearing ideal for outdoor environment
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS380-60H
Product Name HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-60H
Wheel Type U-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-150F - JS385-150F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 5.94 inch (151 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-150V - JS300-150V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3.5 inch (88.9 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-200L - JS325-200L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
CASTER - FP-45-N - FP-45-N - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details