Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-200L JS325-200L

Description
L-shaped roller wheel for JS315 Sealed bearing ideal for outdoor environment
Description
L-shaped roller wheel for JS315 Sealed bearing ideal for outdoor environment
Datasheet
Datasheet Summary
Powered by GS/AI

The JS325-200L is an L-shaped stainless steel roller wheel designed for use with the JS315 heavy-duty bracket, featuring a sealed bearing suitable for outdoor environments. It has a roller diameter of 200 mm (7-7/8 inches), a bore diameter of 15 mm (19/32 inches), and an M24 threaded shaft. The roller width is 50 mm (1-31/32 inches), with a total length of 86 mm (3-25/64 inches) and an overall weight of 9.4 kg.

Datasheet Summary
Powered by GS/AI

The JS325-200L is an L-shaped stainless steel roller wheel designed for use with the JS315 heavy-duty bracket, featuring a sealed bearing suitable for outdoor environments. It has a roller diameter of 200 mm (7-7/8 inches), a bore diameter of 15 mm (19/32 inches), and an M24 threaded shaft. The roller width is 50 mm (1-31/32 inches), with a total length of 86 mm (3-25/64 inches) and an overall weight of 9.4 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-200L - JS325-200L - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-200L
JS325-200L
HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-200L JS325-200L
L-shaped roller wheel for JS315 Sealed bearing ideal for outdoor environment

  • L-shaped roller wheel for JS315
  • Sealed bearing ideal for outdoor environment
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS325-200L
Product Name HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-200L
Wheel Type L-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

CASTER - PLN50N10CR - PLN50N10CR - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 176 lbs (80 kg)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-75GFB - UHG-75GFB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1349 lbs (612 kg)
Wheel Width 3.94 inch (100 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-50F - JS375-50F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-110H - JS380-110H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 4.38 inch (111 mm)
View Details