Sugatsune America, Inc. CASTER - FP-45-N FP-45-N

Description
Excellent durability, and resistance to wear and chemicals.
Description
Excellent durability, and resistance to wear and chemicals.
Datasheet
Datasheet Summary
Powered by GS/AI

FP-45-N is a twin-wheel caster with a polyamide body and wheel, featuring a W3/8-16UNC threaded bolt mount. It has a load capacity of 40 kg (88 lbs) and weighs 79 g. The body and wheel are black polyamide, and the mounting bolt is steel with yellow zinc chromate finish. It does not include a brake.

Datasheet Summary
Powered by GS/AI

FP-45-N is a twin-wheel caster with a polyamide body and wheel, featuring a W3/8-16UNC threaded bolt mount. It has a load capacity of 40 kg (88 lbs) and weighs 79 g. The body and wheel are black polyamide, and the mounting bolt is steel with yellow zinc chromate finish. It does not include a brake.

Suppliers

Company
Product
Description
Supplier Links
CASTER - FP-45-N - FP-45-N - Sugatsune America, Inc.
Carson, CA, United States
CASTER - FP-45-N
FP-45-N
CASTER - FP-45-N FP-45-N
Excellent durability, and resistance to wear and chemicals.

  • Excellent durability, and resistance to wear and chemicals.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number FP-45-N
Product Name CASTER - FP-45-N
Wheel Type Twin Wheel
Unlock Full Specs
to access all available technical data

Similar Products

CASTER - HR-65PB - HR-65PB - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 516 lbs (234 kg)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-65MCE - UHG-65MCE - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details
CASTER PLATE TYPE - GX-50-P - GX-50-P - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CABS-50/WHT - CABS-50/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details