Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-150F JS385-150F

Description
Flat-shaped roller without bracket Sealed bearing ideal for outdoor environment
Description
Flat-shaped roller without bracket Sealed bearing ideal for outdoor environment
Datasheet
Datasheet Summary
Powered by GS/AI

The JS385-150F is a flat-shaped, sealed stainless steel roller designed for heavy-duty outdoor use. It has a roller diameter of 150 mm (5-29/32 inches), a width of 43 mm (1-11/16 inches), and a bearing bore of M20 (25/32 inches). The roller measures 75 mm (2-61/64 inches) in length, with a total weight of 5.9 kg. The design includes a spring washer, as noted for measurements. The roller is intended for use with the JS375 series bracketed roller system and features a sealed bearing for environmental protection.

Datasheet Summary
Powered by GS/AI

The JS385-150F is a flat-shaped, sealed stainless steel roller designed for heavy-duty outdoor use. It has a roller diameter of 150 mm (5-29/32 inches), a width of 43 mm (1-11/16 inches), and a bearing bore of M20 (25/32 inches). The roller measures 75 mm (2-61/64 inches) in length, with a total weight of 5.9 kg. The design includes a spring washer, as noted for measurements. The roller is intended for use with the JS375 series bracketed roller system and features a sealed bearing for environmental protection.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-150F - JS385-150F - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-150F
JS385-150F
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-150F JS385-150F
Flat-shaped roller without bracket Sealed bearing ideal for outdoor environment

  • Flat-shaped roller without bracket
  • Sealed bearing ideal for outdoor environment
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS385-150F
Product Name HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-150F
Wheel Type Flat-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

CASTER - HR-75PB - HR-75PB - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 562 lbs (255 kg)
View Details
CASTER WITH BRAKE - FP-55-PS - FP-55-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 110 lbs (50 kg)
View Details
TWIN WHEEL CASTER (NON-SWIVEL) - GX-W50K - GX-W50K - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem; Twin Wheel
Maximum Load 441 lbs (200 kg)
View Details
CASTER - HR-50GNB - HR-50GNB - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 359 lbs (163 kg)
View Details