Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-150V JS300-150V

Description
V-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded
Description
V-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded
Datasheet
Datasheet Summary
Powered by GS/AI

The JS300-150V is a heavy-duty stainless steel caster with a V-shaped roller and sealed bearing, designed for outdoor environments. The bracket includes holes for fastening or welding. It has a load capacity of 2200 kg per pair, a roller diameter of 150 mm, a wheel width of 43 mm, a bracket width of 88 mm, a total height of 250 mm, and a bracket height of 57 mm. The roller shaft diameter is 13.0 mm, and the mounting hole size is M20. The unit weighs 6.8 kg.

Datasheet Summary
Powered by GS/AI

The JS300-150V is a heavy-duty stainless steel caster with a V-shaped roller and sealed bearing, designed for outdoor environments. The bracket includes holes for fastening or welding. It has a load capacity of 2200 kg per pair, a roller diameter of 150 mm, a wheel width of 43 mm, a bracket width of 88 mm, a total height of 250 mm, and a bracket height of 57 mm. The roller shaft diameter is 13.0 mm, and the mounting hole size is M20. The unit weighs 6.8 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-150V - JS300-150V - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-150V
JS300-150V
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-150V JS300-150V
V-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded

  • V-shaped roller
  • Sealed bearing ideal for outdoor environment
  • Bracket has holes for fasteners or it also can be welded
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS300-150V
Product Name HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-150V
Wheel Type V-grooved; V-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

LOW PROFILE HEAVY DUTY CASTER - UHG-65MCE - UHG-65MCE - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details
CASTER WITH PLATE - FA-45-P - FA-45-P - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 110 lbs (50 kg)
View Details
CASTER THREADED BOLT W/ STOP - GX-50-N12S - GX-50-N12S - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-60V - JS310-60V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2.38 inch (60.32 mm)
View Details