Sugatsune America, Inc. GLASS HINGE CHROME - GS-GH20-CR GS-GH20-CR

Description
Glass showcase hinge for inset door application Can be used with the Million Lock Cylinder GS-GL20 to ensure unified design (lock, catch and hinge) Temporary hold function that enables a single person to install the door Adjustments for up to ± 3mm by simply turning the adjustment screw
Description
Glass showcase hinge for inset door application Can be used with the Million Lock Cylinder GS-GL20 to ensure unified design (lock, catch and hinge) Temporary hold function that enables a single person to install the door Adjustments for up to ± 3mm by simply turning the adjustment screw
Datasheet
Datasheet Summary
Powered by GS/AI

Glass hinge for inset door applications, with a chrome finish, designed for glass doors up to 27-9/16 inches wide, 63 inches high, and weighing up to 44 pounds per pair, compatible with glass thicknesses of 1/4 to 5/16 inch. Features a temporary hold function for single-person installation and ±3mm adjustment via an adjustment screw. Compatible with the GS-GL20 lock for unified design.

Datasheet Summary
Powered by GS/AI

Glass hinge for inset door applications, with a chrome finish, designed for glass doors up to 27-9/16 inches wide, 63 inches high, and weighing up to 44 pounds per pair, compatible with glass thicknesses of 1/4 to 5/16 inch. Features a temporary hold function for single-person installation and ±3mm adjustment via an adjustment screw. Compatible with the GS-GL20 lock for unified design.

Suppliers

Company
Product
Description
Supplier Links
GLASS HINGE CHROME - GS-GH20-CR - GS-GH20-CR - Sugatsune America, Inc.
Carson, CA, United States
GLASS HINGE CHROME - GS-GH20-CR
GS-GH20-CR
GLASS HINGE CHROME - GS-GH20-CR GS-GH20-CR
Glass showcase hinge for inset door application Can be used with the Million Lock Cylinder GS-GL20 to ensure unified design (lock, catch and hinge) Temporary hold function that enables a single person to install the door Adjustments for up to ± 3mm by simply turning the adjustment screw

  • Glass showcase hinge for inset door application
  • Can be used with the Million Lock Cylinder GS-GL20 to ensure unified design (lock, catch and hinge)
  • Temporary hold function that enables a single person to install the door
  • Adjustments for up to ± 3mm by simply turning the adjustment screw
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number GS-GH20-CR
Product Name GLASS HINGE CHROME - GS-GH20-CR
Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE HINGE - HG-MF25-BL - HG-MF25-BL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
SWIVEL TORQUE HINGE (34mm CABLE HOLE) - HG-S50-34 - HG-S50-34 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.44 inch (87.31 mm)
Hole Type Round
View Details
STAINLESS STEEL TORQUE HINGE - HG-TAS40L - HG-TAS40L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details
SOFT-CLOSE DAMPENING HINGE WHITE (SIDE PANEL MOUNT) - HG-JHM9-S-WT - HG-JHM9-S-WT - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details