Sugatsune America, Inc. MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95BF-L HG-MA95BF-L

Description
Easily adjust hinge opening angle by toggling the lever Panel is locked in place with lever system Panel is locked in place from 0° to 180°
Description
Easily adjust hinge opening angle by toggling the lever Panel is locked in place with lever system Panel is locked in place from 0° to 180°
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-MA95BF-L is a left-handed multi-angle locking hinge without a lever, designed to hold a flap in position at 10° increments from 0° to 180°. It has a rotation angle of 188° and a maximum torque of 305 lb.in. The hinge is constructed with a steel bracket with nickel finish, an ABS pin, and a black PC plastic cover. Its physical dimensions include a length of 3-3/4" (94.5 mm), a width of 1-9/16" (40 mm), and a height of 1-3/4" (45 mm). It features two 1/8" x ø1/4" holes (2×ø6.2 mm) for mounting. It is intended for use in medical equipment, analytical instruments, and semiconductor equipment.

Datasheet Summary
Powered by GS/AI

The HG-MA95BF-L is a left-handed multi-angle locking hinge without a lever, designed to hold a flap in position at 10° increments from 0° to 180°. It has a rotation angle of 188° and a maximum torque of 305 lb.in. The hinge is constructed with a steel bracket with nickel finish, an ABS pin, and a black PC plastic cover. Its physical dimensions include a length of 3-3/4" (94.5 mm), a width of 1-9/16" (40 mm), and a height of 1-3/4" (45 mm). It features two 1/8" x ø1/4" holes (2×ø6.2 mm) for mounting. It is intended for use in medical equipment, analytical instruments, and semiconductor equipment.

Suppliers

Company
Product
Description
Supplier Links
MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95BF-L - HG-MA95BF-L - Sugatsune America, Inc.
Carson, CA, United States
MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95BF-L
HG-MA95BF-L
MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95BF-L HG-MA95BF-L
Easily adjust hinge opening angle by toggling the lever Panel is locked in place with lever system Panel is locked in place from 0° to 180°

  • Easily adjust hinge opening angle by toggling the lever
  • Panel is locked in place with lever system
  • Panel is locked in place from 0° to 180°
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-MA95BF-L
Product Name MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95BF-L
Length 3.56 inch (90.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BUTT HINGE - HG-BF1 - HG-BF1 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details
LATERAL OPENING DOOR HINGE WITHOUT DAMPER - LIN-X450A - LIN-X450A - Sugatsune America, Inc.
Specs
Length 2.69 inch (68.26 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-50 - FHS-50 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details