Sugatsune America, Inc. GLASS DOOR HINGE CHROME - GS-GH5-CR GS-GH5-CR

Description
Hinge for inset glass door for glass showcase Can be used together with glass bracket GS-GB5 (below) and lock GS-GL5 Temporary holding feature allows for easy installation of the door by one person Sideways adjustment (±2.5 mm) possible after installation of the door Finishes: Chrome, Gold Plated Sold in pairs
Description
Hinge for inset glass door for glass showcase Can be used together with glass bracket GS-GB5 (below) and lock GS-GL5 Temporary holding feature allows for easy installation of the door by one person Sideways adjustment (±2.5 mm) possible after installation of the door Finishes: Chrome, Gold Plated Sold in pairs
Datasheet
Datasheet Summary
Powered by GS/AI

Glass hinge for inset glass doors in glass showcases, sold in pairs, with a chrome finish. Supports door widths from 3/4" to 18" and door heights from 1" to 7-7/8", with a maximum door weight of 132 lb. Allows sideways adjustment of ±2.5 mm after installation and adjustable gap below the door from 3 mm to 5 mm using washers. Features a temporary holding mechanism for one-person installation.

Datasheet Summary
Powered by GS/AI

Glass hinge for inset glass doors in glass showcases, sold in pairs, with a chrome finish. Supports door widths from 3/4" to 18" and door heights from 1" to 7-7/8", with a maximum door weight of 132 lb. Allows sideways adjustment of ±2.5 mm after installation and adjustable gap below the door from 3 mm to 5 mm using washers. Features a temporary holding mechanism for one-person installation.

Suppliers

Company
Product
Description
Supplier Links
GLASS DOOR HINGE CHROME - GS-GH5-CR - GS-GH5-CR - Sugatsune America, Inc.
Carson, CA, United States
GLASS DOOR HINGE CHROME - GS-GH5-CR
GS-GH5-CR
GLASS DOOR HINGE CHROME - GS-GH5-CR GS-GH5-CR
Hinge for inset glass door for glass showcase Can be used together with glass bracket GS-GB5 (below) and lock GS-GL5 Temporary holding feature allows for easy installation of the door by one person Sideways adjustment (±2.5 mm) possible after installation of the door Finishes: Chrome, Gold Plated Sold in pairs

  • Hinge for inset glass door for glass showcase
  • Can be used together with glass bracket GS-GB5 (below) and lock GS-GL5
  • Temporary holding feature allows for easy installation of the door by one person
  • Sideways adjustment (±2.5 mm) possible after installation of the door
  • Finishes: Chrome, Gold Plated
  • Sold in pairs
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number GS-GH5-CR
Product Name GLASS DOOR HINGE CHROME - GS-GH5-CR
Length 0.6875 inch (17.46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LIFT-OFF HINGE - BN-50S - BN-50S - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
TORQUE HINGE - HG-TB45L - HG-TB45L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details
Soft-Close Hinge (Horizontal Opening) - Inside Mount - HG-JV65-U-LGR - HG-JV65-U-LGR - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Hole Type Round
Number of Holes 4
View Details
MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95A-R - HG-MA95A-R - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details