Sugatsune America, Inc. STAINLESS STEEL TORQUE HINGE - HG-TAS25R HG-TAS25R

Description
Torque hinge made entirely from stainless steel, making it suitable for use in corrosive environments. For pair use. When installing, ensure that both hinge shafts are levelled and aligned. Operating temperature: 32°F - 104°F (0°C - 40°C) Great for LCD's, monitoring camera displays, medical and food equipment. High Durability: HG-TAS passed 40,000 open/close private cycle test, twice that of HG-TA torque hinge (20,000 cycles).
Datasheet
Description
Torque hinge made entirely from stainless steel, making it suitable for use in corrosive environments. For pair use. When installing, ensure that both hinge shafts are levelled and aligned. Operating temperature: 32°F - 104°F (0°C - 40°C) Great for LCD's, monitoring camera displays, medical and food equipment. High Durability: HG-TAS passed 40,000 open/close private cycle test, twice that of HG-TA torque hinge (20,000 cycles).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL TORQUE HINGE - HG-TAS25R - HG-TAS25R - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL TORQUE HINGE - HG-TAS25R
HG-TAS25R
STAINLESS STEEL TORQUE HINGE - HG-TAS25R HG-TAS25R
Torque hinge made entirely from stainless steel, making it suitable for use in corrosive environments. For pair use. When installing, ensure that both hinge shafts are levelled and aligned. Operating temperature: 32°F - 104°F (0°C - 40°C) Great for LCD's, monitoring camera displays, medical and food equipment. High Durability: HG-TAS passed 40,000 open/close private cycle test, twice that of HG-TA torque hinge (20,000 cycles).

  • Torque hinge made entirely from stainless steel, making it suitable for use in corrosive environments.
  • For pair use. When installing, ensure that both hinge shafts are levelled and aligned.
  • Operating temperature: 32°F - 104°F (0°C - 40°C)
  • Great for LCD's, monitoring camera displays, medical and food equipment.
  • High Durability: HG-TAS passed 40,000 open/close private cycle test, twice that of HG-TA torque hinge (20,000 cycles).
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-TAS25R
Product Name STAINLESS STEEL TORQUE HINGE - HG-TAS25R
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL DOUBLE ACTION HINGE - HG-BH60 - HG-BH60 - Sugatsune America, Inc.
Specs
Length 0.2500 inch (6.35 mm)
Hole Type Round
Number of Holes 5
View Details
SOFT-CLOSE DAMPENING HINGE WHITE (UNDER PANEL MOUNT) - HG-JHM9-U-WT - HG-JHM9-U-WT - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details
CONCEALED HINGE - H160-34/23 - H160-34/23 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-60 - FHS-60 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details