Sugatsune America, Inc. HEAT RESISTANT TORQUE HINGE - HG-ITHP30 HG-ITHP30

Description
Suitable for use in heat-generating environment Operating temperature: 32ºF~212ºF Ideal for dryer, lighting equipment, and temperature chamber applications. When installing, ensure that both hinge shafts are levelled and aligned. Torque may decrease during and after heating, and it will restore when returning to normal temperature.
Description
Suitable for use in heat-generating environment Operating temperature: 32ºF~212ºF Ideal for dryer, lighting equipment, and temperature chamber applications. When installing, ensure that both hinge shafts are levelled and aligned. Torque may decrease during and after heating, and it will restore when returning to normal temperature.
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-ITHP30 is a heat-resistant torque hinge designed for use in heat-generating environments such as dryers, lighting equipment, and temperature chambers. It mounts externally and provides a torque of 26.6 lbs·in per piece, with an operating temperature range of 32°F to 212°F. The hinge features a free-stop function and is constructed with 304 stainless steel for the base and movable bracket, 303 stainless steel for the shaft, and carbon steel for the thrust plate. The torque may decrease during heating but restores upon returning to normal temperature. The part weighs 72 grams and is packaged 25 per box, 100 per carton.

Datasheet Summary
Powered by GS/AI

The HG-ITHP30 is a heat-resistant torque hinge designed for use in heat-generating environments such as dryers, lighting equipment, and temperature chambers. It mounts externally and provides a torque of 26.6 lbs·in per piece, with an operating temperature range of 32°F to 212°F. The hinge features a free-stop function and is constructed with 304 stainless steel for the base and movable bracket, 303 stainless steel for the shaft, and carbon steel for the thrust plate. The torque may decrease during heating but restores upon returning to normal temperature. The part weighs 72 grams and is packaged 25 per box, 100 per carton.

Suppliers

Company
Product
Description
Supplier Links
HEAT RESISTANT TORQUE HINGE - HG-ITHP30 - HG-ITHP30 - Sugatsune America, Inc.
Carson, CA, United States
HEAT RESISTANT TORQUE HINGE - HG-ITHP30
HG-ITHP30
HEAT RESISTANT TORQUE HINGE - HG-ITHP30 HG-ITHP30
Suitable for use in heat-generating environment Operating temperature: 32ºF~212ºF Ideal for dryer, lighting equipment, and temperature chamber applications. When installing, ensure that both hinge shafts are levelled and aligned. Torque may decrease during and after heating, and it will restore when returning to normal temperature.

  • Suitable for use in heat-generating environment
  • Operating temperature: 32ºF~212ºF
  • Ideal for dryer, lighting equipment, and temperature chamber applications.
  • When installing, ensure that both hinge shafts are levelled and aligned.
  • Torque may decrease during and after heating, and it will restore when returning to normal temperature.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-ITHP30
Product Name HEAT RESISTANT TORQUE HINGE - HG-ITHP30
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

LIFT ASSIST HINGE (SURFACE MOUNT) - HG-PA200-20 - HG-PA200-20 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details
TABLETOP PIANO HINGE - HG-MH800BR - HG-MH800BR - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details
SPRING BUTT HINGE - HG-SH25C - HG-SH25C - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
One-Way Concealed Torque Hinge - HG-TQU15-A - HG-TQU15-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Concealed
Length 2.69 inch (68.26 mm)
Hole Type Round
View Details