Sugatsune America, Inc. DUAL BRAKE SYSTEM CASTER (PLATE) - EX-100P EX-100P

Description
Locks both wheel and swivel Ball bearing equipped in both swivel and wheel to provide maximum smooth movement Front rubber bumper protects from impact Large brake lever and indicator for easy operation
Description
Locks both wheel and swivel Ball bearing equipped in both swivel and wheel to provide maximum smooth movement Front rubber bumper protects from impact Large brake lever and indicator for easy operation
Datasheet
Datasheet Summary
Powered by GS/AI

The EX-100P is a dual brake system caster with a plate mount, designed for heavy-duty applications requiring both wheel and swivel locking. It features ball bearings in both the swivel and wheel for smooth operation, a front rubber bumper for impact protection, and a large brake lever with indicator for easy control. The caster has a load capacity of 100 kg (220 lbs), weighs 20 g, and is constructed with a polyamide body in light grey and a steel mounting plate finished in yellow zinc chromate. The wheel is made of polyurethane.

Datasheet Summary
Powered by GS/AI

The EX-100P is a dual brake system caster with a plate mount, designed for heavy-duty applications requiring both wheel and swivel locking. It features ball bearings in both the swivel and wheel for smooth operation, a front rubber bumper for impact protection, and a large brake lever with indicator for easy control. The caster has a load capacity of 100 kg (220 lbs), weighs 20 g, and is constructed with a polyamide body in light grey and a steel mounting plate finished in yellow zinc chromate. The wheel is made of polyurethane.

Suppliers

Company
Product
Description
Supplier Links
DUAL BRAKE SYSTEM CASTER (PLATE) - EX-100P - EX-100P - Sugatsune America, Inc.
Carson, CA, United States
DUAL BRAKE SYSTEM CASTER (PLATE) - EX-100P
EX-100P
DUAL BRAKE SYSTEM CASTER (PLATE) - EX-100P EX-100P
Locks both wheel and swivel Ball bearing equipped in both swivel and wheel to provide maximum smooth movement Front rubber bumper protects from impact Large brake lever and indicator for easy operation

  • Locks both wheel and swivel
  • Ball bearing equipped in both swivel and wheel to provide maximum smooth movement
  • Front rubber bumper protects from impact
  • Large brake lever and indicator for easy operation
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number EX-100P
Product Name DUAL BRAKE SYSTEM CASTER (PLATE) - EX-100P
Wheel Type Single Wheel
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-110V - JS300-110V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2.12 inch (53.97 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-65MC - UHG-65MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details
CASTER - PLN50N10CR - PLN50N10CR - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 176 lbs (80 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-100L - JS315-100L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Wheel Width 2.81 inch (71.44 mm)
Overall Height 4.94 inch (125 mm)
View Details