Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-50V JS310-50V

Description
V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.
Description
V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.
Datasheet
Datasheet Summary
Powered by GS/AI

JS310-50V is a V-shaped stainless steel roller wheel designed for use with the JS300 caster series, featuring a sealed bearing suitable for outdoor environments. It has a roller diameter of 50 mm (1-31/32 inches), a width of 24 mm (1-7/64 inches), and a shaft hole of 7.5 mm (19/64 inches). The roller includes a spring washer and weighs 0.2 kg.

Datasheet Summary
Powered by GS/AI

JS310-50V is a V-shaped stainless steel roller wheel designed for use with the JS300 caster series, featuring a sealed bearing suitable for outdoor environments. It has a roller diameter of 50 mm (1-31/32 inches), a width of 24 mm (1-7/64 inches), and a shaft hole of 7.5 mm (19/64 inches). The roller includes a spring washer and weighs 0.2 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-50V - JS310-50V - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-50V
JS310-50V
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-50V JS310-50V
V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.

  • V-shaped roller wheel for JS300
  • Sealed bearing ideal for outdoor environment.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS310-50V
Product Name HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-50V
Wheel Type V-grooved; V-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

CASTER - GX-W50GP - GX-W50GP - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Maximum Load 441 lbs (200 kg)
Wheel Width 3.56 inch (90.49 mm)
View Details
CASTER - EX-100N12 - EX-100N12 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-90F - JS375-90F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-65PB - UHG-65PB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details