Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-75F JS375-75F

Description
Flat-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
Description
Flat-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
Datasheet
Datasheet Summary
Powered by GS/AI

The JS375-75F is a heavy-duty, flat-shaped stainless steel roller with a bracket, designed for outdoor use with a sealed bearing. The roller has a diameter of 75 mm (2-61/64"), a width of 120 mm (4-23/32"), and a bracket width of 47 mm (1-27/32"). It supports a load capacity of 650 kgf (1430 lbs) per pair. The bracket includes mounting holes and can be welded. The roller assembly has a total length of 87.5 mm (3-7/16"), with a shaft hole diameter of 19 mm (3/4") and a shaft length of 76.5 mm (3-1/64"). The unit weighs 0.9 kg.

Datasheet Summary
Powered by GS/AI

The JS375-75F is a heavy-duty, flat-shaped stainless steel roller with a bracket, designed for outdoor use with a sealed bearing. The roller has a diameter of 75 mm (2-61/64"), a width of 120 mm (4-23/32"), and a bracket width of 47 mm (1-27/32"). It supports a load capacity of 650 kgf (1430 lbs) per pair. The bracket includes mounting holes and can be welded. The roller assembly has a total length of 87.5 mm (3-7/16"), with a shaft hole diameter of 19 mm (3/4") and a shaft length of 76.5 mm (3-1/64"). The unit weighs 0.9 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-75F - JS375-75F - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-75F
JS375-75F
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-75F JS375-75F
Flat-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.

  • Flat-shaped roller
  • Sealed bearing ideal for outdoor environment
  • Bracket has holes for fasteners or it also can be welded.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS375-75F
Product Name HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-75F
Wheel Type Flat Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

LOW PROFILE HEAVY DUTY CASTER - HG-65PB - HG-65PB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 675 lbs (306 kg)
View Details
CASTER PLATE TYPE - GX-50-P - GX-50-P - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/WHT - CAPF-75/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-110V - JS300-110V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2.12 inch (53.97 mm)
View Details