Sugatsune America, Inc. CASTER WITH BRAKE - FP-55-PS FP-55-PS

Description
Excellent durability, and resistance to wear and chemicals.
Description
Excellent durability, and resistance to wear and chemicals.
Datasheet
Datasheet Summary
Powered by GS/AI

FP-55-PS is a twin-wheel caster with a brake, featuring a polyamide body and wheel for high durability and resistance to chemicals, weather, and wear. It has a steel mounting plate with yellow zinc chromate finish and a load capacity of 50 kg (110 lbs). The caster weighs 133 g and is sold in boxes of 4 or cartons of 72.

Datasheet Summary
Powered by GS/AI

FP-55-PS is a twin-wheel caster with a brake, featuring a polyamide body and wheel for high durability and resistance to chemicals, weather, and wear. It has a steel mounting plate with yellow zinc chromate finish and a load capacity of 50 kg (110 lbs). The caster weighs 133 g and is sold in boxes of 4 or cartons of 72.

Suppliers

Company
Product
Description
Supplier Links
CASTER WITH BRAKE - FP-55-PS - FP-55-PS - Sugatsune America, Inc.
Carson, CA, United States
CASTER WITH BRAKE - FP-55-PS
FP-55-PS
CASTER WITH BRAKE - FP-55-PS FP-55-PS
Excellent durability, and resistance to wear and chemicals.

  • Excellent durability, and resistance to wear and chemicals.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number FP-55-PS
Product Name CASTER WITH BRAKE - FP-55-PS
Wheel Type Twin Wheel
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-200V - JS310-200V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
CASTER WITH BRAKE - FA-45-PS - FA-45-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 110 lbs (50 kg)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-50/BLK - CABF-50/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details
CASTER WITH PLATE - FA-45-P - FA-45-P - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 110 lbs (50 kg)
View Details