Sugatsune America, Inc. PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/BLK CAPF-75/BLK

Description
Special order item Built-in leveling glide allows easy installation rather than installing two separate parts Glides provide better stability than regular caster with stopper Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position Parts can be easily separated for recycling purpose
Description
Special order item Built-in leveling glide allows easy installation rather than installing two separate parts Glides provide better stability than regular caster with stopper Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position Parts can be easily separated for recycling purpose
Datasheet
Datasheet Summary
Powered by GS/AI

CAPF-75/BLK is a parts-separable caster with a built-in leveling glide, designed for easy installation and improved stability over standard casters. The caster body rotates freely when raised and can be locked by tightening the fixing screw. The body and wheel are made of black polyamide, and the glide is constructed from 304 stainless steel. It has a load capacity of 120 kg (264 lbs), a threaded bolt size of M16, and weighs 92 g. The component dimensions are H=24 mm, h1=35 mm, E=42 mm, F=50 mm, A=84 mm, and the plate dimensions are 61 mm x 74 mm x 8.5 mm. Parts are designed for easy separation to facilitate recycling.

Datasheet Summary
Powered by GS/AI

CAPF-75/BLK is a parts-separable caster with a built-in leveling glide, designed for easy installation and improved stability over standard casters. The caster body rotates freely when raised and can be locked by tightening the fixing screw. The body and wheel are made of black polyamide, and the glide is constructed from 304 stainless steel. It has a load capacity of 120 kg (264 lbs), a threaded bolt size of M16, and weighs 92 g. The component dimensions are H=24 mm, h1=35 mm, E=42 mm, F=50 mm, A=84 mm, and the plate dimensions are 61 mm x 74 mm x 8.5 mm. Parts are designed for easy separation to facilitate recycling.

Suppliers

Company
Product
Description
Supplier Links
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/BLK - CAPF-75/BLK - Sugatsune America, Inc.
Carson, CA, United States
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/BLK
CAPF-75/BLK
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/BLK CAPF-75/BLK
Special order item Built-in leveling glide allows easy installation rather than installing two separate parts Glides provide better stability than regular caster with stopper Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position Parts can be easily separated for recycling purpose

  • Special order item
  • Built-in leveling glide allows easy installation rather than installing two separate parts
  • Glides provide better stability than regular caster with stopper
  • Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position
  • Parts can be easily separated for recycling purpose
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number CAPF-75/BLK
Product Name PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/BLK
Wheel Type Twin Wheel
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-150H - JS380-150H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 5.94 inch (151 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-65MC - UHG-65MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details
CASTER - PLN50PCR - PLN50PCR - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 176 lbs (80 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-200L - JS325-200L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details