Sugatsune America, Inc. SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S22GC CHC-S22GC

Description
Opening that can easily be split apart to accept larger plugs or connectors. The CHC series provides grommet openings that securely fit your cable size needs. High-end metal solution (zinc die casting) for greater durability than plastic grommets. CHC-S22 and CHC-S26 come with a guide that helps keep the parts aligned when being reassembled. Larger split cable grommet LS-50S-S is also available.
Description
Opening that can easily be split apart to accept larger plugs or connectors. The CHC series provides grommet openings that securely fit your cable size needs. High-end metal solution (zinc die casting) for greater durability than plastic grommets. CHC-S22 and CHC-S26 come with a guide that helps keep the parts aligned when being reassembled. Larger split cable grommet LS-50S-S is also available.
Datasheet
Datasheet Summary
Powered by GS/AI

The CHC-S22GC is a zinc die-cast split cable grommet with gold plating, designed for secure cable passage and easy replacement. It accommodates cable diameters from 9/16-inch to 11/16-inch (15 to 18 mm), suitable for USB cables. The part features a 7/8-inch outer diameter, 11/16-inch inner diameter, and 9/16-inch cutout diameter, with an overall weight of 10 grams. It includes an alignment guide for reassembly. Available in a box of 100 pieces.

Datasheet Summary
Powered by GS/AI

The CHC-S22GC is a zinc die-cast split cable grommet with gold plating, designed for secure cable passage and easy replacement. It accommodates cable diameters from 9/16-inch to 11/16-inch (15 to 18 mm), suitable for USB cables. The part features a 7/8-inch outer diameter, 11/16-inch inner diameter, and 9/16-inch cutout diameter, with an overall weight of 10 grams. It includes an alignment guide for reassembly. Available in a box of 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S22GC - CHC-S22GC - Sugatsune America, Inc.
Carson, CA, United States
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S22GC
CHC-S22GC
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S22GC CHC-S22GC
Opening that can easily be split apart to accept larger plugs or connectors. The CHC series provides grommet openings that securely fit your cable size needs. High-end metal solution (zinc die casting) for greater durability than plastic grommets. CHC-S22 and CHC-S26 come with a guide that helps keep the parts aligned when being reassembled. Larger split cable grommet LS-50S-S is also available.

  • Opening that can easily be split apart to accept larger plugs or connectors.
  • The CHC series provides grommet openings that securely fit your cable size needs.
  • High-end metal solution (zinc die casting) for greater durability than plastic grommets.
  • CHC-S22 and CHC-S26 come with a guide that helps keep the parts aligned when being reassembled.
  • Larger split cable grommet LS-50S-S is also available.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number CHC-S22GC
Product Name SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S22GC
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET - S60/CM - S60/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
CABLE GROMMET - LS60BL - LS60BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details