Sugatsune America, Inc. CABLE GROMMET - V2000/DBE V2000/DBE

Description
Material Plastic Finish Dark Beige Weight of Item (g) 102 Length or Depth of Item when closed (mm) 189 Length or Depth of Item when closed (in) 7.5 Height of Item (mm) 27 Height of Item (in) 1.125 Width of Item (mm) 104 Width of Item (in) 4.125 Bore Dimensions Height (mm) 98.5 Bore Dimensions Height (in) 3.875 Bore Dimensions Width (mm) 183.5 Bore Dimensions Width (in) 7.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 23.5 Min. Panel Thickness (in) 0.9375 Shape Retangular Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5 mm self tapping screw Is CA Prop 65 Compliant N Is Accessory N
Description
Material Plastic Finish Dark Beige Weight of Item (g) 102 Length or Depth of Item when closed (mm) 189 Length or Depth of Item when closed (in) 7.5 Height of Item (mm) 27 Height of Item (in) 1.125 Width of Item (mm) 104 Width of Item (in) 4.125 Bore Dimensions Height (mm) 98.5 Bore Dimensions Height (in) 3.875 Bore Dimensions Width (mm) 183.5 Bore Dimensions Width (in) 7.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 23.5 Min. Panel Thickness (in) 0.9375 Shape Retangular Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5 mm self tapping screw Is CA Prop 65 Compliant N Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The V2000 series cable grommet is a plastic component available in white, black, beige, or dark beige finishes, designed for cable management. The V2000/DBE variant has a weight of 102 g and is packaged in boxes of 33 pieces or cartons of 330 pieces. The product requires fasteners for installation, and its bore dimensions are specified for panel thicknesses ranging from 23.5 mm to 50 mm. Material finish and color are specified at time of order.

Datasheet Summary
Powered by GS/AI

The V2000 series cable grommet is a plastic component available in white, black, beige, or dark beige finishes, designed for cable management. The V2000/DBE variant has a weight of 102 g and is packaged in boxes of 33 pieces or cartons of 330 pieces. The product requires fasteners for installation, and its bore dimensions are specified for panel thicknesses ranging from 23.5 mm to 50 mm. Material finish and color are specified at time of order.

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET - V2000/DBE - V2000/DBE - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET - V2000/DBE
V2000/DBE
CABLE GROMMET - V2000/DBE V2000/DBE
Material Plastic Finish Dark Beige Weight of Item (g) 102 Length or Depth of Item when closed (mm) 189 Length or Depth of Item when closed (in) 7.5 Height of Item (mm) 27 Height of Item (in) 1.125 Width of Item (mm) 104 Width of Item (in) 4.125 Bore Dimensions Height (mm) 98.5 Bore Dimensions Height (in) 3.875 Bore Dimensions Width (mm) 183.5 Bore Dimensions Width (in) 7.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 23.5 Min. Panel Thickness (in) 0.9375 Shape Retangular Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5 mm self tapping screw Is CA Prop 65 Compliant N Is Accessory N
  • Material Plastic
  • Finish Dark Beige
  • Weight of Item (g) 102
  • Length or Depth of Item when closed (mm) 189
  • Length or Depth of Item when closed (in) 7.5
  • Height of Item (mm) 27
  • Height of Item (in) 1.125
  • Width of Item (mm) 104
  • Width of Item (in) 4.125
  • Bore Dimensions Height (mm) 98.5
  • Bore Dimensions Height (in) 3.875
  • Bore Dimensions Width (mm) 183.5
  • Bore Dimensions Width (in) 7.25
  • Max. Panel Thickness (mm) 50
  • Max. Panel Thickness (in) 2
  • Min. Panel Thickness (mm) 23.5
  • Min. Panel Thickness (in) 0.9375
  • Shape Retangular
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 3.5 mm self tapping screw
  • Is CA Prop 65 Compliant N
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number V2000/DBE
Product Name CABLE GROMMET - V2000/DBE
Overall Thickness 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET - LS76WT - LS76WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3 inch (76.2 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS50F-BL - LS50F-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details
SPLIT CABLE GROMMET (BLACK) - CHC-S26BL - CHC-S26BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details