Sugatsune America, Inc. VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH260-BL APD-KH260-BL

Description
Features nesting cable grommets Can be pressure fit into place
Description
Features nesting cable grommets Can be pressure fit into place
Datasheet
Datasheet Summary
Powered by GS/AI

The APD-KH260-BL is a black ABS ventilator with removable grommet inserts for cable management, featuring a weight of 55.0 grams and designed for mounting with cut-out dimensions specified for the APD-KH260 series. The part is available in a boxed quantity of 10 per box and 80 per carton.

Datasheet Summary
Powered by GS/AI

The APD-KH260-BL is a black ABS ventilator with removable grommet inserts for cable management, featuring a weight of 55.0 grams and designed for mounting with cut-out dimensions specified for the APD-KH260 series. The part is available in a boxed quantity of 10 per box and 80 per carton.

Suppliers

Company
Product
Description
Supplier Links
VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH260-BL - APD-KH260-BL - Sugatsune America, Inc.
Carson, CA, United States
VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH260-BL
APD-KH260-BL
VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH260-BL APD-KH260-BL
Features nesting cable grommets Can be pressure fit into place

  • Features nesting cable grommets
  • Can be pressure fit into place
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number APD-KH260-BL
Product Name VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH260-BL
Overall Thickness 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH66-BR - APD-KH66-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
CABLE GROMMET - CHC-18/GB - CHC-18/GB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - LS-50S-S-DB - LS-50S-S-DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details