Sugatsune America, Inc. CABLE GROMMET - S60/CM S60/CM

Description
Material Plastic (ABS) Finish Creme Weight of Item (g) 13.7 Length or Depth of Item when closed (mm) 19.8 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 60.5 Height of Item (in) 2.4375 Width of Item (mm) 60.5 Width of Item (in) 2.4375 Round Bore Dimensions (mm) 48.5 Round Bore Dimensions (in) 1.9375 Bore Dimensions Height (mm) 48.5 Bore Dimensions Height (in) 1.9375 Bore Dimensions Width (mm) 48.5 Bore Dimensions Width (in) 1.9375 Diameter (mm) 44 Diameter (in) 1.75 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.2 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material Plastic (ABS) Finish Creme Weight of Item (g) 13.7 Length or Depth of Item when closed (mm) 19.8 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 60.5 Height of Item (in) 2.4375 Width of Item (mm) 60.5 Width of Item (in) 2.4375 Round Bore Dimensions (mm) 48.5 Round Bore Dimensions (in) 1.9375 Bore Dimensions Height (mm) 48.5 Bore Dimensions Height (in) 1.9375 Bore Dimensions Width (mm) 48.5 Bore Dimensions Width (in) 1.9375 Diameter (mm) 44 Diameter (in) 1.75 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.2 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET - S60/CM - S60/CM - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET - S60/CM
S60/CM
CABLE GROMMET - S60/CM S60/CM
Material Plastic (ABS) Finish Creme Weight of Item (g) 13.7 Length or Depth of Item when closed (mm) 19.8 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 60.5 Height of Item (in) 2.4375 Width of Item (mm) 60.5 Width of Item (in) 2.4375 Round Bore Dimensions (mm) 48.5 Round Bore Dimensions (in) 1.9375 Bore Dimensions Height (mm) 48.5 Bore Dimensions Height (in) 1.9375 Bore Dimensions Width (mm) 48.5 Bore Dimensions Width (in) 1.9375 Diameter (mm) 44 Diameter (in) 1.75 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.2 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Plastic (ABS)
  • Finish Creme
  • Weight of Item (g) 13.7
  • Length or Depth of Item when closed (mm) 19.8
  • Length or Depth of Item when closed (in) 0.8125
  • Height of Item (mm) 60.5
  • Height of Item (in) 2.4375
  • Width of Item (mm) 60.5
  • Width of Item (in) 2.4375
  • Round Bore Dimensions (mm) 48.5
  • Round Bore Dimensions (in) 1.9375
  • Bore Dimensions Height (mm) 48.5
  • Bore Dimensions Height (in) 1.9375
  • Bore Dimensions Width (mm) 48.5
  • Bore Dimensions Width (in) 1.9375
  • Diameter (mm) 44
  • Diameter (in) 1.75
  • Max. Panel Thickness (mm) 50
  • Max. Panel Thickness (in) 2
  • Min. Panel Thickness (mm) 16.2
  • Min. Panel Thickness (in) 0.625
  • Shape Round
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number S60/CM
Product Name CABLE GROMMET - S60/CM
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S26GC - CHC-S26GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
CABLE GROMMET - S89/WHT - S89/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details
SPLIT CABLE GROMMET (NICKEL) - CHC-S22DN - CHC-S22DN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
CABLE GROMMET - V2000/WHT - V2000/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details