Sugatsune America, Inc. CABLE GROMMET - V60/BE V60/BE

Description
Material Plastic Finish Beige Weight of Item (g) 25.5 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item (mm) 72 Height of Item (in) 2.875 Width of Item (mm) 72 Width of Item (in) 2.875 Round Bore Dimensions (mm) 60.5 Round Bore Dimensions (in) 2.375 Bore Dimensions Height (mm) 60.5 Bore Dimensions Height (in) 2.375 Bore Dimensions Width (mm) 60.5 Bore Dimensions Width (in) 2.375 Diameter (mm) 56.7 Diameter (in) 2.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 22 Min. Panel Thickness (in) 0.875 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material Plastic Finish Beige Weight of Item (g) 25.5 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item (mm) 72 Height of Item (in) 2.875 Width of Item (mm) 72 Width of Item (in) 2.875 Round Bore Dimensions (mm) 60.5 Round Bore Dimensions (in) 2.375 Bore Dimensions Height (mm) 60.5 Bore Dimensions Height (in) 2.375 Bore Dimensions Width (mm) 60.5 Bore Dimensions Width (in) 2.375 Diameter (mm) 56.7 Diameter (in) 2.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 22 Min. Panel Thickness (in) 0.875 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The V60/BE is a plastic cable grommet with a beige finish, designed to seal and protect cables passing through panels. It has a bore diameter of 60.5 mm, an external diameter of 56.7 mm, and a height of 72 mm. The grommet is suitable for panel thicknesses between 22 mm and 50 mm. The part weighs 25.5 grams and is sold in boxes of 3 pieces and cartons of 330 pieces.

Datasheet Summary
Powered by GS/AI

The V60/BE is a plastic cable grommet with a beige finish, designed to seal and protect cables passing through panels. It has a bore diameter of 60.5 mm, an external diameter of 56.7 mm, and a height of 72 mm. The grommet is suitable for panel thicknesses between 22 mm and 50 mm. The part weighs 25.5 grams and is sold in boxes of 3 pieces and cartons of 330 pieces.

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET - V60/BE - V60/BE - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET - V60/BE
V60/BE
CABLE GROMMET - V60/BE V60/BE
Material Plastic Finish Beige Weight of Item (g) 25.5 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item (mm) 72 Height of Item (in) 2.875 Width of Item (mm) 72 Width of Item (in) 2.875 Round Bore Dimensions (mm) 60.5 Round Bore Dimensions (in) 2.375 Bore Dimensions Height (mm) 60.5 Bore Dimensions Height (in) 2.375 Bore Dimensions Width (mm) 60.5 Bore Dimensions Width (in) 2.375 Diameter (mm) 56.7 Diameter (in) 2.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 22 Min. Panel Thickness (in) 0.875 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Plastic
  • Finish Beige
  • Weight of Item (g) 25.5
  • Length or Depth of Item when closed (mm) 25
  • Length or Depth of Item when closed (in) 1
  • Height of Item (mm) 72
  • Height of Item (in) 2.875
  • Width of Item (mm) 72
  • Width of Item (in) 2.875
  • Round Bore Dimensions (mm) 60.5
  • Round Bore Dimensions (in) 2.375
  • Bore Dimensions Height (mm) 60.5
  • Bore Dimensions Height (in) 2.375
  • Bore Dimensions Width (mm) 60.5
  • Bore Dimensions Width (in) 2.375
  • Diameter (mm) 56.7
  • Diameter (in) 2.25
  • Max. Panel Thickness (mm) 50
  • Max. Panel Thickness (in) 2
  • Min. Panel Thickness (mm) 22
  • Min. Panel Thickness (in) 0.875
  • Shape Round
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number V60/BE
Product Name CABLE GROMMET - V60/BE
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET - LN-72D/BLK - LN-72D/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details
CABLE GROMMET - V2000/DBE - V2000/DBE - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details
CABLE GROMMET - S51/BLK - S51/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.56 inch (39.69 mm)
Overall Thickness 2.06 inch (52.39 mm)
View Details
CABLE GROMMET - V2000/WHT - V2000/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details