Automatically locks when flap is in opened position
Press lever to release the lock
For panel thickness 15~35 mm (19/32"~1-3/8")
Required Quantity:- Width up to 600 mm (23-5/8")··ÂÂ
·1 pc, - Width 600~1300 mm (23-5/8"~51-3/16")Â
·Â·Â·2 pcs
Sugatsune America, Inc.
Done
Email Supplier
Description
Automatically locks when flap is in opened position
Press lever to release the lock
For panel thickness 15~35 mm (19/32"~1-3/8")
Required Quantity:- Width up to 600 mm (23-5/8")··ÂÂ
·1 pc, - Width 600~1300 mm (23-5/8"~51-3/16")Â
·Â·Â·2 pcs
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 38830-25 aluminum folding bracket is designed for shelf support with automatic locking in the open position and lever-release mechanism. It accommodates panel thicknesses of 25~39 mm and has a load capacity of 55 kg (121 lbs). Its dimensions are 1"~1-9/16" (25~39 mm) for the mounting width, 9-15/16" (252 mm) for length, 1-3/4" (45 mm) for height, 6-5/8" (168 mm) for depth, and 10-7/8" (275.9 mm) for overall extension. Weight is 187 g. It is supplied in boxes of 5 pcs and cartons of 50 pcs. The bracket is anodized aluminum with a black finish option listed as 38830-25/BLK.
Datasheet Summary Powered by GS/AI
The 38830-25 aluminum folding bracket is designed for shelf support with automatic locking in the open position and lever-release mechanism. It accommodates panel thicknesses of 25~39 mm and has a load capacity of 55 kg (121 lbs). Its dimensions are 1"~1-9/16" (25~39 mm) for the mounting width, 9-15/16" (252 mm) for length, 1-3/4" (45 mm) for height, 6-5/8" (168 mm) for depth, and 10-7/8" (275.9 mm) for overall extension. Weight is 187 g. It is supplied in boxes of 5 pcs and cartons of 50 pcs. The bracket is anodized aluminum with a black finish option listed as 38830-25/BLK.
Automatically locks when flap is in opened position
Press lever to release the lock
For panel thickness 15~35 mm (19/32"~1-3/8")
Required Quantity:- Width up to 600 mm (23-5/8")··ÂÂ
·1 pc, - Width 600~1300 mm (23-5/8"~51-3/16")Â
·Â·Â·2 pcs
Automatically locks when flap is in opened position
Press lever to release the lock
For panel thickness 15~35 mm (19/32"~1-3/8")
Required Quantity:- Width up to 600 mm (23-5/8")···1 pc, - Width 600~1300 mm (23-5/8"~51-3/16")···2 pcs