Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 29
Length or Depth of Item when closed (mm) 40
Length or Depth of Item when closed (in) 1.625
Height of Item (mm) 40
Height of Item (in) 1.625
Width of Item (mm) 25
Width of Item (in) 1
Load Capacity (kg) 8
Load Capacity (lbs) 18
Holes 4
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.1 X 20 mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 29
Length or Depth of Item when closed (mm) 40
Length or Depth of Item when closed (in) 1.625
Height of Item (mm) 40
Height of Item (in) 1.625
Width of Item (mm) 25
Width of Item (in) 1
Load Capacity (kg) 8
Load Capacity (lbs) 18
Holes 4
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.1 X 20 mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
SV-40/S is a 304 stainless steel angle bracket with a satin finish, designed for corrosion-resistant applications. It measures 40 mm in length and height, with a width of 25 mm, and features four mounting holes. The bracket supports a load capacity of 8 kg (18 lbs) and weighs 29 g. It requires self-tapping screws of size 3.1 × 20 mm for installation.
Datasheet Summary Powered by GS/AI
SV-40/S is a 304 stainless steel angle bracket with a satin finish, designed for corrosion-resistant applications. It measures 40 mm in length and height, with a width of 25 mm, and features four mounting holes. The bracket supports a load capacity of 8 kg (18 lbs) and weighs 29 g. It requires self-tapping screws of size 3.1 × 20 mm for installation.
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 29
Length or Depth of Item when closed (mm) 40
Length or Depth of Item when closed (in) 1.625
Height of Item (mm) 40
Height of Item (in) 1.625
Width of Item (mm) 25
Width of Item (in) 1
Load Capacity (kg) 8
Load Capacity (lbs) 18
Holes 4
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.1 X 20 mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N