SPE-FB20S -- THIN HEAVY DUTY SHELF SUPPORT - SPE-FB20S
Sugatsune America, Inc.THIN HEAVY DUTY SHELF SUPPORT - SPE-FB20SSPE-FB20S
Description
Material 430 Stainless Steel
Finish Plain
Weight of Item (g) 5
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when closed (in) 0.875
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when open (in) 0.875
Height of Item (mm) 25
Height of Item (in) 1
Width of Item (mm) 9
Width of Item (in) 0.375
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material 430 Stainless Steel
Finish Plain
Weight of Item (g) 5
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when closed (in) 0.875
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when open (in) 0.875
Height of Item (mm) 25
Height of Item (in) 1
Width of Item (mm) 9
Width of Item (in) 0.375
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
THIN HEAVY DUTY SHELF SUPPORT - SPE-FB20S
SPE-FB20S
THIN HEAVY DUTY SHELF SUPPORT - SPE-FB20S
SPE-FB20S
Material 430 Stainless Steel
Finish Plain
Weight of Item (g) 5
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when closed (in) 0.875
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when open (in) 0.875
Height of Item (mm) 25
Height of Item (in) 1
Width of Item (mm) 9
Width of Item (in) 0.375
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N