Material 304 Stainless Steel
Finish Polished
Weight of Item (g) 16
Length or Depth of Item when closed (mm) 11.5
Length or Depth of Item when closed (in) 0.5
Height of Item (mm) 47
Height of Item (in) 1.875
Width of Item (mm) 32
Width of Item (in) 1.3125
Load Capacity (kg) 10
Load Capacity (lbs) 22
Multi-Prong Hook N
For Drywall N
Offset Shape Y
Undermount Hook N
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.5 X 16
Fasteners Type Self tapping Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Polished
Weight of Item (g) 16
Length or Depth of Item when closed (mm) 11.5
Length or Depth of Item when closed (in) 0.5
Height of Item (mm) 47
Height of Item (in) 1.875
Width of Item (mm) 32
Width of Item (in) 1.3125
Load Capacity (kg) 10
Load Capacity (lbs) 22
Multi-Prong Hook N
For Drywall N
Offset Shape Y
Undermount Hook N
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.5 X 16
Fasteners Type Self tapping Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
AP-32 is a polished 304 stainless steel hanger plate designed for mounting applications, with a height of 47.0 mm, a width of 32 mm, and a load capacity of 10 kg (22 lbs). It includes a self-tapping screw of size 3.5 × 16 mm. The part weighs 16 g and features an offset shape.
Datasheet Summary Powered by GS/AI
AP-32 is a polished 304 stainless steel hanger plate designed for mounting applications, with a height of 47.0 mm, a width of 32 mm, and a load capacity of 10 kg (22 lbs). It includes a self-tapping screw of size 3.5 × 16 mm. The part weighs 16 g and features an offset shape.
Material 304 Stainless Steel
Finish Polished
Weight of Item (g) 16
Length or Depth of Item when closed (mm) 11.5
Length or Depth of Item when closed (in) 0.5
Height of Item (mm) 47
Height of Item (in) 1.875
Width of Item (mm) 32
Width of Item (in) 1.3125
Load Capacity (kg) 10
Load Capacity (lbs) 22
Multi-Prong Hook N
For Drywall N
Offset Shape Y
Undermount Hook N
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.5 X 16
Fasteners Type Self tapping Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N