Sugatsune America, Inc.SHELF BRACKET, WHITE - BTW-380BTW-380
Description
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Sugatsune America, Inc.
Done
Email Supplier
Description
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The BTW-380 shelf bracket is a white-finished steel bracket designed for shelf support, with a length of 318.0 mm, height of 378.0 mm, and thickness of 23 mm. It supports a maximum load of 65.0 kg (143 lbs) and features mounting hole spacings of 285.0 mm, 145.0 mm, 110.0 mm, and 75 mm along the back, with corresponding backplate dimensions of 345.0 mm, 145.0 mm, 110.0 mm, and 75 mm. The bracket includes four 5.0 mm diameter mounting holes and weighs 470 g.
Datasheet Summary Powered by GS/AI
The BTW-380 shelf bracket is a white-finished steel bracket designed for shelf support, with a length of 318.0 mm, height of 378.0 mm, and thickness of 23 mm. It supports a maximum load of 65.0 kg (143 lbs) and features mounting hole spacings of 285.0 mm, 145.0 mm, 110.0 mm, and 75 mm along the back, with corresponding backplate dimensions of 345.0 mm, 145.0 mm, 110.0 mm, and 75 mm. The bracket includes four 5.0 mm diameter mounting holes and weighs 470 g.