SCHURTER Inc Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, Rear-Side, IP 40 / IP 67, IEC 60335-1 FPG2

Description
Description Compact design Mounting from rear-side Degree of protection IP67 available Applications Household appliances Medical Equipment
Request a Quote
Description
Description Compact design Mounting from rear-side Degree of protection IP67 available Applications Household appliances Medical Equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FPG2 is a rear-mount shock-safe fuseholder for 5 x 20 mm fuse-links, designed for household and medical equipment applications. It is available in IP40 and IP67 versions, with options for slotted cap or fingergrip, and solder or quick-connect terminals. The housing is black thermoplastic rated UL 94V-0, with copper alloy tin-plated terminals. Rated for 250 VAC at 10 A (VDE) and 500 V at 16 A (UL/CSA), it supports an ambient temperature range of -40 °C to 85 °C and meets IEC 60335-1 for unattended appliances. The panel thickness limit is 8 mm, the maximum mounting torque is 1.2 Nm, and the unit weight is 6.01 g. Dimensions are 38.5 mm in length with a 15 mm diameter. It complies with IEC 60127-6, UL 4248-1, and CSA C22.2 No. 4248.1, and meets RoHS, REACH, and China RoHS requirements.

Datasheet Summary
Powered by GS/AI

The FPG2 is a rear-mount shock-safe fuseholder for 5 x 20 mm fuse-links, designed for household and medical equipment applications. It is available in IP40 and IP67 versions, with options for slotted cap or fingergrip, and solder or quick-connect terminals. The housing is black thermoplastic rated UL 94V-0, with copper alloy tin-plated terminals. Rated for 250 VAC at 10 A (VDE) and 500 V at 16 A (UL/CSA), it supports an ambient temperature range of -40 °C to 85 °C and meets IEC 60335-1 for unattended appliances. The panel thickness limit is 8 mm, the maximum mounting torque is 1.2 Nm, and the unit weight is 6.01 g. Dimensions are 38.5 mm in length with a 15 mm diameter. It complies with IEC 60127-6, UL 4248-1, and CSA C22.2 No. 4248.1, and meets RoHS, REACH, and China RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, Rear-Side, IP 40 / IP 67, IEC 60335-1 - FPG2 - SCHURTER Inc
Santa Rosa, CA, United States
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, Rear-Side, IP 40 / IP 67, IEC 60335-1
FPG2
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, Rear-Side, IP 40 / IP 67, IEC 60335-1 FPG2
Description Compact design Mounting from rear-side Degree of protection IP67 available Applications Household appliances Medical Equipment

Description

  • Compact design
  • Mounting from rear-side
  • Degree of protection IP67 available

Applications

  • Household appliances
  • Medical Equipment
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number FPG2
Product Name Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, Rear-Side, IP 40 / IP 67, IEC 60335-1
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 500 volts
Mounting Panel Mount; Panel mount, Rear Side
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, vertical, IP 40 / IP 54 - FAF - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 to 12 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder Type Schurter - 21T4812 - Newark, An Avnet Company
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
View Details
Heavy Duty Fuse Clip, 10.3x38 mm, 1000 VDC/ 600 VAC - 15 A (UL) - CFO - SCHURTER Inc
Specs
Standard Fuse Size Accomodated Other; (10.3 mm x 38 mm)
Normal Operating Current 15 amps
Rated Operating Voltage 600 to 1000 volts
View Details
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, Snap-in, 0.75 - 3.0 mm - FEF (Snap) - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details