SCHURTER Inc Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, vertical, IP 40 / IP 54 FAF

Description
Description Vertical style IP40 / IP54 from frontside
Request a Quote
Description
Description Vertical style IP40 / IP54 from frontside
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAF is a vertical, PCB-mount fuseholder designed for 5 x 20 mm fuse-links, featuring a slotted cap and front-side protection rated IP40 or IP54. It supports a rated voltage of 250 VAC (VDE) or 250 VAC/VDC (UL/CSA) and rated currents of 6.3 A (VDE) or 12 A (UL/CSA), with a power acceptance of 2 W at 6.3 A. The unit measures 33.9 mm in length and is constructed with a thermoplastic socket and cap rated UL 94V-0, and tin-plated copper alloy terminals. It complies with IEC 60127-6, UL 4248-1, and CSA C22.2 No. 4248.1, and meets applicable requirements for IEC 62368-1 and IEC 60335-1. Operating temperature ranges from -40 °C to 85 °C, with a dielectric strength exceeding 3 kV and insulation resistance of at least 10 MΩ.

Datasheet Summary
Powered by GS/AI

The FAF is a vertical, PCB-mount fuseholder designed for 5 x 20 mm fuse-links, featuring a slotted cap and front-side protection rated IP40 or IP54. It supports a rated voltage of 250 VAC (VDE) or 250 VAC/VDC (UL/CSA) and rated currents of 6.3 A (VDE) or 12 A (UL/CSA), with a power acceptance of 2 W at 6.3 A. The unit measures 33.9 mm in length and is constructed with a thermoplastic socket and cap rated UL 94V-0, and tin-plated copper alloy terminals. It complies with IEC 60127-6, UL 4248-1, and CSA C22.2 No. 4248.1, and meets applicable requirements for IEC 62368-1 and IEC 60335-1. Operating temperature ranges from -40 °C to 85 °C, with a dielectric strength exceeding 3 kV and insulation resistance of at least 10 MΩ.

Suppliers

Company
Product
Description
Supplier Links
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, vertical, IP 40 / IP 54 - FAF - SCHURTER Inc
Santa Rosa, CA, United States
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, vertical, IP 40 / IP 54
FAF
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, vertical, IP 40 / IP 54 FAF
Description Vertical style IP40 / IP54 from frontside

Description

  • Vertical style
  • IP40 / IP54 from frontside
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number FAF
Product Name Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, vertical, IP 40 / IP 54
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 to 12 amps
Rated Operating Voltage 250 volts
Mounting PC Mount; PCB
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-8040.2002-ND - DigiKey
Specs
Rated Operating Voltage 1000 volts
Mounting Fuse Clip; Chassis Mount
View Details
Fuse Holders - 384083 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Shock-Safe Fuseholder, 6.3 x 32 mm, Slotted Cap, Snap-in - FXP - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 25 to 45 amps
Rated Operating Voltage 500 to 600 volts
View Details