The CFO is a heavy-duty fuse clip designed for ASO 10.3x38 fuse links, supporting up to 1000 VDC and 600 VAC at 15 A (UL), with an operating temperature range of -40 °C to 125 °C. It can be mounted via solder (THT), screw, or rivet, with M3 screw terminals. The device has a low mounting height and complies with UL 4248-1, CSA C22.2 No. 4248.1, and IEC/UL 62368-1 standards. It meets RoHS, REACH, China RoHS, CE, and UKCA directives. The physical dimensions are 8.2 mm in height, with a terminal diameter of 3.40 mm. All variants weigh approximately 3 g for THT and 3.1 g for screw/rivet mounting.
Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Fuse Holders |
| Product Number | CFO |
| Product Name | Heavy Duty Fuse Clip, 10.3x38 mm, 1000 VDC/ 600 VAC - 15 A (UL) |
| Standard Fuse Size Accomodated | Other; (10.3 mm x 38 mm) |
| Normal Operating Current | 15 amps |
| Rated Operating Voltage | 600 to 1000 volts |