SCHURTER Inc Fuse Holder Type Schurter 91.0003

Description
Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Pressure Plate; No. of Fuses:3Fuses; Product Range:FSO Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes
Datasheet
Description
Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Pressure Plate; No. of Fuses:3Fuses; Product Range:FSO Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder Type Schurter - 21T4812 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder Type Schurter
21T4812
Fuse Holder Type Schurter 21T4812
Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Pressure Plate; No. of Fuses:3Fuses; Product Range:FSO Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes

Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Pressure Plate; No. of Fuses:3Fuses; Product Range:FSO Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 21T4812
Product Name Fuse Holder Type Schurter
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-2064-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting Panel Mount
View Details
2 suppliers
Fuse Holder - 224323084 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fiberglass Base Holder for 4 3AG Fuses - 3543 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0585-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details